EN
  • EN
  • DE

LMV7219M7X

Part No LMV7219M7X
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Comparator with Rail-to-Rail Output | IC COMPARATOR 2.7V-5V RR SC70-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.7V ~ 5V
Voltage - Input Offset (Maximum) 6mV at 5V
Current - Input Bias (Maximum) 0.95μA at 5V
Current - Quiescent (Maximum) 1.8mA
CMRR, PSRR 85dB CMRR, 85dB PSRR
Propagation Delay (Maximum) 20ns
Hysteresis 7.5mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Mounting Style SMD
Supplier Device Package SC-70-5
Family Part Number LMV7219
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202210-LMV7219M7X
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LMV7219
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LMV7219M7X CAD Model

Description

Product Overview: LMV7219M7X by Texas Instruments

The LMV7219M7X is a high-performance, low-power comparator from Texas Instruments, designed to provide ultra-fast and precise voltage comparison in a variety of electronic applications. This comparator is well-suited for systems that require rapid signal processing and minimal power consumption, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Speed: One of the standout features of the LMV7219M7X is its high-speed operation. With a propagation delay of just 7 ns, it is capable of handling fast signal edges, making it perfect for high-speed data acquisition systems and timing-critical applications.
  • Low Power Consumption: Despite its speed, the LMV7219M7X is designed for efficiency. It operates with a low supply current of 1.8 mA, which is ideal for power-sensitive designs.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2.7 V to 5 V, offering flexibility in various circuit configurations and compatibility with both 3.3 V and 5 V systems.
  • Push-Pull Output: The LMV7219M7X features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Rail-to-Rail Input: With its rail-to-rail input capability, the comparator can process signals that range from the negative supply rail to the positive supply rail, providing designers with a greater signal dynamic range.

Applications

The LMV7219M7X is versatile and can be used in a wide array of applications, including:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Battery-powered and portable devices
  • Data systems requiring low-voltage differential signaling (LVDS)

Package and Availability

The device is available in a space-saving SOT-23 5-pin package, designated as the M7X package. This compact form factor makes it easy to integrate into space-constrained designs. For ordering information, availability, and full specifications, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5849 $52.6410
185+ $0.5479 $101.3615
285+ $0.5294 $150.8790
410+ $0.4923 $201.8430
530+ $0.4738 $251.1140
660+ $0.4553 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,080 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess