EN
  • EN
  • DE

LMV641MAX/NOPB

Part No LMV641MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2.6 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 70nA
Voltage - Input Offset 5μV
Operating Supply Current 158μA
Channel Output Current 112mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055725-LMV641MAX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV641MAX/NOPB CAD Model

Description

The LMV641MAX/NOPB is a high-precision, low-noise operational amplifier from Texas Instruments designed to meet the requirements of a wide array of applications. This product is particularly well-suited for sensor amplification and analog filtering due to its excellent performance characteristics.

Key Features

  • Low Noise: The LMV641MAX/NOPB boasts an ultra-low noise density, making it ideal for applications that require a clean signal amplification.
  • High Precision: With its high precision capabilities, this op-amp ensures accurate signal processing, critical for measurement and control systems.
  • Low Voltage Operation: The device can operate at low voltages, making it suitable for battery-powered devices and portable applications.
  • Wide Bandwidth: The operational amplifier offers a wide bandwidth, enabling it to handle a broad range of frequencies without compromising signal integrity.
  • Rail-to-Rail Output: The LMV641MAX/NOPB can output signals that swing from rail to rail, maximizing the dynamic range in systems with limited supply voltages.

Applications

  • Medical instrumentation
  • Test and measurement equipment
  • Sensor amplification
  • Analog filtering
  • Audio and signal processing

Quality and Reliability

The LMV641MAX/NOPB is designed with a focus on quality and reliability. It is provided in a NO-LEAD (NOPB) package, reflecting Texas Instruments' commitment to environmental sustainability. The operational amplifier is characterized for operation from -40°C to +125°C, ensuring performance in a wide range of environmental conditions.

Technical Specifications

The operational amplifier has a supply voltage range from 2.7V to 5.5V and a typical supply current of 1.15mA. The input offset voltage is as low as 0.25 mV, and the device features a gain bandwidth product of 5 MHz. The output can swing within 50 mV of the supply rails, and the input common-mode voltage range includes ground, which is essential for single-supply operations.

Ordering Information

The LMV641MAX/NOPB is available in an 8-pin SOIC package, ensuring compatibility with standard surface-mount technology. Its part number and ordering code reflect the no-lead package option, which is in line with RoHS compliance and industry standards for environmentally friendly manufacturing.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0472 $51.1800
60+ $1.6798 $100.7880
93+ $1.6273 $151.3389
128+ $1.5748 $201.5744
165+ $1.5223 $251.1795
220+ $1.3648 $300.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,106 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess