EN
  • EN
  • DE

LMV331M5/NOPB

Part No LMV331M5/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR TINY LV SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Collector, TTL
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 120μA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 142192-LMV331M5/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV331M5/NOPB CAD Model

Description

The LMV331M5/NOPB from Texas Instruments is a superior product designed to provide top-notch performance in a variety of applications. It is a single general-purpose, low voltage comparator.

  • Supply Voltage: 2.7V to 5V
  • Output Drive Capability: Up to 15mA
  • Supply Current: Less than 60µA
  • Input Offset Voltage: 7mV
  • Propagation Delay: 200ns
  • Operating Temperature Range: -40°C to 125°C
  • Output Stage: Push-pull
  • Package: SOT-23
  • RoHS Compliance: Yes
  • RoHS: Lead-free

The LMV331M5/NOPB is designed for use in a variety of applications, including portable and battery-powered systems, notebooks and PDAs, cellular phones, and other communication systems.

In summary, the LMV331M5/NOPB from Texas Instruments is a high-performance, low-voltage comparator that offers a combination of low power consumption, high output drive capability, and precision performance. Its compact size and wide operating temperature range make it a versatile choice for a variety of applications. With its robust design and advanced features, the LMV331M5/NOPB is designed to meet the demanding requirements of today's high-performance, low-voltage systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7912 $51.4280
155+ $0.6492 $100.6260
240+ $0.6289 $150.9360
330+ $0.6086 $200.8380
425+ $0.5883 $250.0275
570+ $0.5275 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,220 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess