EN
  • EN
  • DE

LMV331IDCKTE4

Part No LMV331IDCKTE4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC GP LV COMPARATOR SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Collector
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 150μA
Propagation Delay (Max) 600ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1055667-LMV331IDCKTE4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian LMV331IDCKTE4 CAD Model

Description

Product Overview: LMV331IDCKTE4

The LMV331IDCKTE4 from Texas Instruments is a high-performance, low-voltage, single general-purpose comparator that offers a perfect blend of features to suit a wide array of applications. Designed with the modern electronics in mind, this comparator is ideal for portable and battery-powered devices due to its low power consumption and compact SC-70/SOT-323-5 package.

Operating on a supply voltage range from 2.7V to 5.5V, the LMV331IDCKTE4 provides a flexible solution for systems that require precise voltage monitoring and control. Its typical supply current is a mere 60µA, which is an excellent characteristic for power-sensitive applications. The device boasts a propagation delay of just 200µs, ensuring swift response times in critical situations, such as overvoltage or undervoltage detection.

The input offset voltage is as low as 7mV at 25°C, which permits accurate sensing of small differential voltages. Furthermore, the LMV331IDCKTE4 can operate over a wide temperature range from -40°C to +85°C, making it reliable in various environmental conditions. Its push-pull output stage is capable of driving loads directly, without the need for an additional buffer, thereby simplifying design and reducing component count.

The device's open-drain output configuration allows for the possibility of wired-OR connections, which is a handy feature for complex logic operations. Additionally, the LMV331IDCKTE4 is characterized for operation from 0°C to 70°C, ensuring consistent performance across the full specified temperature range.

Texas Instruments has a reputation for quality and reliability, and the LMV331IDCKTE4 is no exception. It is designed and manufactured to meet the stringent demands of the industry, ensuring long-term stability and performance. Whether it's being used in control systems, alarm circuits, window comparators or voltage level translation, the LMV331IDCKTE4 is an excellent choice for designers looking for a comparator that combines efficiency with precision.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1013 $50.1435
1,055+ $0.0949 $100.1195
1,640+ $0.0917 $150.3880
2,345+ $0.0853 $200.0285
3,050+ $0.0821 $250.4050
3,805+ $0.0789 $300.2145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,690 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess