EN
  • EN
  • DE

LMV331IDBVRE4

Part No LMV331IDBVRE4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Type General Purpose
Number of Elements 1
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 0.25µA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 150µA
Propagation Delay (Max) 600ns
Operating Temperature -40°C ~ 85°C
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5;5;9;7;10;8;3;4;2;1;5503;1662;1014;600061;4991;505;175;31;5796;600006;600039;600026;448;600010;600060;1016;576;150;600066;14;2129;954;568;488;1833;20;2156;846;3565;600057;5399;600234;336;497;5536;1801;296;264;1238;4518;818;0;94366;120866;16134;10934;107950;25885;117450;11297;10749;93592;123236;123234;123235;117455;111209;11167;127270;127271;11214;11194;107244;107243;107251;107242;107252;107245;108143;11307;57855;51177;35316;11237;10107;10877;10108;27997;6959;11305;11298;128635;133178;127315;130078;130079;129831;131427;80420;10109;37043;37048;36889;37041;37042;10864;62;61;3;2;243;250;1;17;6;0;2;4;7;1;1;331587;338588;350483;421306;802723;421737;421738;421751;1;2;4;6;1;331511;331529;331587;331612;331613;331614;331617;331618;331619;331621;331664;331665;331666;331667;331668;331669;331670;331671;331672;331673;331676;331677;331678;331679;331680;331683;332614;332616;332617;332618;332619;332620;332621;332622;332623;716346;332624;332625;332627;332628;332629;332630;338639;338641;462296;338642;338643;341729;341730;835427;341731;341732;343032;369718;377045;799437;432772;377046;782143;380216;432773;382196;460107;716261;838174;450210;450209;382197;473954;382198;382199;443869;473955;432771;757011;382203;506018;385541;390757;390971;728162;719929;736258;390986;390991;392450;416423;574379;510708;506020;742415;506019;510715;473971;35619;35621;38737;38746;1664;121120;45884;45885;51233;51237;53166;53168;53189;55776;57820;57821;57823;57824;424990;56916;59589;59593;61278;61308;61319;731215;61334;61338;61339;61346;61347;744166;61357;61358;168946;168951;168967;168973;168985;709917;168986;728167;168987;168988;168989;168990;169006;169020;169024;169025;707743;125354;127065;127100;127101;127116;127121;443870;126265;128790;128264;130265;432258;130305;755131;130307;129530;129533;132192;132210;132211;132225;132240;132246;132247;132272;132273;132297;134845;134855;134858;134869;134870;134874;134875;134904;134926;134934;134936;134939;134947;134952;709569;706862;134971;134981;134308;136244;136245;202763;202771;202781;202787;202788;202791;202802;202807;202834;202835;202838;202839;202844;202846;802724;202896;172069;171411;174115;174202;174203;174211;424991;768765;176546;176561;228714;228737;228738;2382;2384;208607;208664;208699;208737;450212;209414;2398;209891;209909;209941;507702;2650;2654;249171;249288;249289;249297;249306;728168;249309;450211;473972;249338;249346;249411;2775;267452;2801;74566;74592;1626;116509;197370;473968;1;17934;513743;28502;28504;33106;33107;120674;120675;120676;52977;742413;55431;57618;473967;168447;168454;168455;168456;168448;168449;168450;168451;168452;168453;168457;168458;131916;131917;131918;842911;131919;443871;432757;131920;202308;202309;202310;202311;771554;727267;202312;202313;202314;202315;176321;176322;503935;176323;736260;503934;177363;771757;177364;228088;228089;750371;744165;432755;825611;228090;208460;208461;208462;816468;698068;208463;208464;662485;731213;248912;248922;248913;248914;248915;248916;248917;248918;248919;248920;248921;248923;248924;248925;233034;233035;745898;267049;267050;267051;267052;253154;253155;281118;281119;825612;432756;281120;281121;270702;270703;270704;294638;294639;425202;294640;483232;750098;305308;305309;297434;73998;574378;73999;473966;74002;74004;74005;74006;74007;80208;76034;698066;698175;87418;87419;97111;768764;103357;103358;143456;143460;742414;143461;457607;184371;184373;188619;462297;238431;767979;249252;1;728396;473933;6874;7499;72815
Ultra Librarian 3D Model Ultra Librarian LMV331IDBVRE4 CAD Model

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,460 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess