EN
  • EN
  • DE

UT-40SI

Part No UT-40SI
Manufacturer Master Appliance Co
Catalog Soldering Irons, Tweezers, Handles
Description Master Appliance Butane Torch - 1.3 hr Operating Time, 0.5 oz Fuel Capacity | Part #UT-40SI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 0 m
Length 0 m
Output Power 80 W
RoHS Non-Compliant
Width 0 m
Win Source Part Number 1182625-UT-40SI
Categories Tools and Supplies
Manufacturer Master Appliance Co
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT-40SI CAD Model

Description

The UT-40SI is a heat gun manufactured by Master Appliance Co.

  • Supply and Demand Status: Limited
  • Power Output: 80W

You May Also Be Interested in

American Hakko Products, Inc.
Hakko FM2032-52 Micro-Soldering System Conversion Kit with Heat Pad, Iron Holder, and Cable
Need more? Email Us
American Hakko Products, Inc.
SOLDERING IRON 20W 100V
Need more? Email Us
Apex Tool Group
SOLDERING IRON 40W 12V
Need more? Email Us
Master Appliance Co
Master Appliance Butane Torch - 1.3 hr Operating Time, 0.5 oz Fuel Capacity | Part #UT-40SI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess