EN
  • EN
  • DE

AT45DB081A-RI

Part No AT45DB081A-RI
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-megabit 2.7-volt Only Serial DataFlash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148488-AT45DB081A-RI
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT45DB081A-RI CAD Model

Description

The AT45DB081A-RI is an 8-Megabit Serial DataFlash memory device manufactured by Atmel (now Microchip Technology). It features a Serial Peripheral Interface (SPI) and is organized as 4096 pages of 256 bytes each. It also contains two SRAM data buffers of 256 bytes each. This device is commonly used for storing data and program code in embedded systems.

Applications:

  • Data Logging: Recording sensor data in industrial and environmental monitoring systems.
  • Audio Storage: Storing audio samples in voice recorders and playback devices.
  • Image Storage: Holding image data for digital cameras and embedded vision applications.
  • Firmware Storage: Storing executable code for microcontrollers and processors.
  • Configuration Storage: Holding system parameters and settings.

Features:

  • 8-Megabit Memory: Provides sufficient storage for many applications.
  • SPI Interface: Simplifies communication with microcontrollers and other devices.
  • Two SRAM Data Buffers: Speeds up data transfer rates.
  • Page Erase and Program: Facilitates efficient data management.
  • Low Power Consumption: Reduces battery drain in portable devices.
  • Software Data Protection: Prevents accidental data corruption.

Benefits:

  • High Storage Capacity: Stores a large amount of data in a compact package.
  • Easy Integration: Simplifies system design with a standard SPI interface.
  • Fast Data Access: SRAM buffers enable quick read and write operations.
  • Low Power: Extends battery life in portable devices.
  • Reliable Data Storage: Provides non-volatile data retention and protection.

Technical Specifications:

  • Memory Size: 8 Megabits
  • Interface: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Clock Frequency: Up to 20 MHz
  • Operating Temperature: -40°C to +85°C
  • Package Type: SOIC, VSOP

Note: The AT45DB081A-RI is marked as END-OF-LIFE. Consider using newer memory devices for new designs. Always consult the official datasheet for detailed specifications and application information.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess