EN
  • EN
  • DE

LM75AIMM/NOPB

Part No LM75AIMM/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE I2C 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -55°C to 125°C
Output Type I2C
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 8 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions -25°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1054974-LM75AIMM/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM75AIMM/NOPB CAD Model

Description

Product Overview: LM75AIMM/NOPB

The LM75AIMM/NOPB is a precision integrated circuit temperature sensor produced by Texas Instruments, designed to provide a digital temperature reading with a high level of accuracy. This temperature sensor operates over a wide temperature range, making it suitable for a variety of applications across different industries.

Key Features

  • Accuracy: The LM75AIMM/NOPB offers excellent temperature accuracy, typically ±2°C from -25°C to +100°C and ±3°C over -55°C to +125°C.
  • Digital Interface: It features an I2C interface that allows for easy integration with microcontrollers and other digital systems.
  • Programmable Resolution: The sensor provides a programmable resolution of 9 to 12 bits, giving flexibility in the balance between resolution and measurement speed.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low operating current, making it suitable for battery-powered devices.
  • Shutdown Mode: The LM75AIMM/NOPB includes a shutdown mode to conserve power during periods of inactivity.

Applications

The versatile nature of the LM75AIMM/NOPB makes it a prime choice for a wide range of applications, including:

  • Environmental control systems
  • Computer peripheral thermal protection
  • Industrial systems
  • Telecommunication systems
  • Electronics temperature monitoring

Product Specifications

  • Package: The sensor is available in an 8-pin VSSOP package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates with a supply voltage of 2.7V to 5.5V, accommodating a variety of power supplies.
  • Temperature Range: The LM75AIMM/NOPB can measure temperatures from -55°C to +125°C.
  • RoHS Compliant: This product is RoHS compliant, ensuring it meets environmental and safety standards.

By combining high precision, ease of integration, and energy efficiency, the LM75AIMM/NOPB from Texas Instruments stands out as a reliable choice for temperature sensing requirements in sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,670 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess