EN
  • EN
  • DE

MIC384-2BMM

Part No MIC384-2BMM
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Three-Zone Thermal Supervisor Advance Information | SENSOR DIGITAL -55C-125C 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Bulk
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 2.7V ~ 5.5V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 0°C ~ 100°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1222496-MIC384-2BMM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC384-2BMM CAD Model

Description

Microchip Technology MIC384-2BMM Voltage Supervisor

The MIC384-2BMM from Microchip Technology is a versatile, programmable voltage supervisor designed to monitor up to four system supply voltages. This compact component is an essential device for reliable system operation, ensuring that all system voltages remain within specified thresholds to prevent potential damage from power surges, brownouts, or other types of electrical instability.

Featuring a small 10-pin MSOP (Mini Small Outline Package) footprint, the MIC384-2BMM is ideal for space-constrained applications. It is highly suited for multi-voltage systems where precision monitoring is critical, such as in embedded systems, computers, and telecommunications equipment.

One of the key features of the MIC384-2BMM is its programmability. With an external resistor divider, users can set the threshold for each voltage monitor, allowing for a high degree of customization to match specific system requirements. This flexibility ensures that the device can adapt to a wide range of applications and configurations.

The device offers several other notable features, such as:

  • Low supply current, which enhances overall system efficiency and is particularly beneficial for battery-operated devices.
  • An adjustable hysteresis setting that prevents false triggering, ensuring stable operation even in noisy environments.
  • A manual reset input that allows for a system reset without cycling the power supply.
  • An active-low reset output, which remains asserted for a minimum of 140ms after all voltages have stabilized, providing ample time for the system to recover from an out-of-tolerance condition.

The MIC384-2BMM also includes built-in undervoltage lockout (UVLO) and overtemperature shutdown features, which further enhance the protection of the system it monitors. These safeguards ensure that the device is not only monitoring voltages but also actively contributing to the overall stability and longevity of the system.

With its combination of precision, flexibility, and compact design, the MIC384-2BMM voltage supervisor from Microchip Technology is an excellent choice for any designer looking to enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess