EN
  • EN
  • DE
  • IT

CAT34TS02VP2GT4B

Part No CAT34TS02VP2GT4B
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Sensor Type Digital, Local
Sensing Temperature - Local -20°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3.3V
Resolution 12 b
Features Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions 75°C to 95°C (-20°C to 125°C)
Temperature Range - Operating -45°C to 130°C
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 107440-CAT34TS02VP2GT4B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT34TS02VP2GT4B CAD Model

Description

The CAT34TS02VP2GT4B is a high-precision digital temperature sensor from ON Semiconductor, designed to deliver accurate temperature readings in a wide range of applications. This advanced sensor is an ideal solution for systems that require temperature monitoring to ensure optimal performance and reliability.

Key Features:

  • High Accuracy: The sensor provides a high degree of accuracy, with a typical accuracy of ±0.5°C from -40°C to +125°C and ±1.0°C from -55°C to +125°C, making it suitable for precise temperature measurements.
  • I2C Interface: It features a user-friendly I2C/SMBus compatible serial interface, which facilitates easy integration into most microcontroller-based systems.
  • Programmable Resolution: The CAT34TS02VP2GT4B offers programmable resolution settings from 9 to 12 bits, allowing designers to optimize the trade-off between resolution and conversion time.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor operates with a low supply voltage from 2.7V to 5.5V, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it versatile for various environments.

Applications:

The CAT34TS02VP2GT4B is a versatile component that can be used in a multitude of applications where temperature monitoring is critical. These include:

  • Industrial control systems
  • Telecommunication equipment
  • Consumer electronics
  • Computer servers and networking hardware
  • Portable and battery-powered devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the CAT34TS02VP2GT4B is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

Package and Availability:

The sensor comes in a compact, 8-pin TDFN package, which is RoHS compliant and suitable for space-constrained applications. It is available for purchase in various quantities, catering to both small-scale projects and large-volume production needs.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $20.6692
Texas Instruments
Dual Remote Diode Digital Temperature Sensor with SMBus Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $3.8759
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.6277
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.2208
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
NXP / Nexperia
SENSOR TEMPERATURE I2C/SMBUS 8SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5071 $67.8195
105+ $1.2367 $129.8535
165+ $1.1978 $197.6370
225+ $1.1591 $260.7975
290+ $1.1202 $324.8580
390+ $1.0051 $391.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess