EN
  • EN
  • DE

LMP91300NHZT

Part No LMP91300NHZT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 16BIT 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 16
Number of Channels 1
Voltage - Supply, Analog 6.5V ~ 40V
Voltage - Supply, Digital 6.5V ~ 40V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x5)
Base Product Number LMP91300
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 471029-LMP91300NHZT
Ultra Librarian 3D Model Ultra Librarian LMP91300NHZT CAD Model

Description

Product Overview: Texas Instruments LMP91300NHZT

The LMP91300NHZT is a high-performance, configurable sensor AFE (Analog Front-End) designed by Texas Instruments, tailored to meet the rigorous demands of industrial sensing applications. This advanced AFE is ideal for a wide array of applications, including process control, factory automation, and environmental monitoring systems, thanks to its precision and flexibility.

Key Features

  • Advanced Sensor Interface: The LMP91300NHZT supports a variety of sensor types, including RTDs, thermocouples, and other voltage-output sensors. Its versatile input configuration allows for a broad range of sensor connectivity options, making it a universal solution for many industrial sensing needs.
  • Programmable Gain and Output Data Rates: With programmable gain settings and output data rates, the device offers designers the flexibility to optimize the performance for specific applications. This customization ensures that the AFE can deliver the required accuracy and speed for precision measurements.
  • Integrated Diagnostics: The LMP91300NHZT includes built-in diagnostic capabilities that help to ensure the reliability and integrity of the sensor measurements. This feature is critical in industrial environments where safety and uptime are paramount.
  • Temperature Compensation: The device features onboard temperature compensation, which helps to maintain measurement accuracy across a wide temperature range. This is particularly important for industrial processes that experience fluctuating environmental conditions.

Technical Specifications

The LMP91300NHZT operates within a supply voltage range of 3.3V to 5V, making it suitable for a variety of power environments. Its low power consumption makes it an energy-efficient choice for portable and remote sensing applications. The device is packaged in a compact, surface-mountable form factor, facilitating its integration into space-constrained designs.

Applications

This AFE is engineered to support high-precision industrial and instrumentation applications. It is particularly adept at handling the rigorous requirements of:

  • Temperature monitoring and control systems
  • Industrial process control equipment
  • Environmental monitoring instruments
  • Smart factories and IoT-enabled industrial devices

The LMP91300NHZT from Texas Instruments represents a robust, adaptable solution for industrial sensor interfacing, providing engineers with a reliable platform for developing sophisticated measurement and control systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
STMicroelectronics
Lowest to $4.2489
Texas Instruments
Lowest to $16.6015
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess