EN
  • EN
  • DE

ADUC831BSZ

Part No ADUC831BSZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 62KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Core Processor 8052
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 34
Program Memory Size 62KB (62K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 2.25K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x12b, D/A 2x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 52-MQFP (10x10)
Win Source Part Number 009459-ADUC831BSZ
Family Name ADUC831
Introduction Date August 21, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC831BSZ CAD Model

Description

ADUC831BSZ MicroConverter® by Analog Devices Inc.

The ADUC831BSZ is a sophisticated microconverter designed by Analog Devices Inc., integrating a high-performance multichannel analog-to-digital converter (ADC) with a fully featured 8052 microcontroller (MCU). This innovative component is tailored for precision measurement and control applications, where it offers an excellent balance of analog functionality and digital flexibility.

Key Features:

  • High-Resolution ADC: The device boasts a 12-bit ADC with 8-channel multiplexer, providing precise and accurate analog reading capabilities. This makes it ideal for applications requiring critical measurements, such as industrial control systems and instrumentation.
  • Embedded 8052 MCU: At the heart of the ADUC831BSZ is a high-performance 8052 microcontroller, offering 62 kB of nonvolatile Flash/EE memory, ensuring ample space for complex programming and data storage.
  • On-Chip Debugging: The microconverter features on-chip emulation support, including full-speed emulation and 32 breakpoints, simplifying the development and debugging process.
  • Flexible Power Options: It operates across a wide supply range of 3 V to 5.5 V, making it versatile for various power environments and battery-operated applications.
  • Dual Data Pointers: To enhance data manipulation efficiency, the device includes dual data pointers that streamline data handling and reduce code overhead.
  • Robust I/O Capabilities: With 20 digital I/O pins, the ADUC831BSZ can interface with a multitude of peripheral devices and sensors, making it highly adaptable to different system requirements.

Applications:

The ADUC831BSZ is suitable for a wide array of applications, such as:

  • Industrial process control and automation
  • Precision instrumentation and data acquisition systems
  • Smart sensors and transducer interfaces
  • Battery-powered devices
  • Remote monitoring and telemetry systems

Analog Devices Inc. has crafted the ADUC831BSZ with the aim of providing a robust and integrated solution that simplifies design, reduces time to market, and enhances system reliability. Its combination of analog precision and digital control positions it as a premier choice for engineers seeking to develop sophisticated and efficient systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9038 $53.7114
7+ $14.6903 $102.8321
11+ $14.2312 $156.5432
15+ $13.7721 $206.5815
19+ $13.3131 $252.9489
26+ $11.9359 $310.3334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,233 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess