EN
  • EN
  • DE

ADPD174GGI-ACEZRL

Part No ADPD174GGI-ACEZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 14
Number of Channels 1
Base Product Number ADPD174
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860361-ADPD174GGI-ACEZRL
Ultra Librarian 3D Model Ultra Librarian ADPD174GGI-ACEZRL CAD Model

Description

The ADPD174GGI-ACEZRL from Analog Devices Inc. is a cutting-edge integrated optical sensor module designed for advanced monitoring and detection applications. This compact yet powerful device is part of Analog Devices' renowned high-performance photometric sensor solutions, offering unmatched versatility and precision in a wide range of use cases.

Key Features

  • Multi-Wavelength Operation: The device supports operation at multiple wavelengths, making it suitable for a variety of photometric applications.
  • High Sensitivity: With its high-sensitivity photodiodes, the ADPD174GGI-ACEZRL can detect low-level light signals, ensuring accurate measurements even in challenging conditions.
  • Integrated LED Driver: The inclusion of an onboard LED driver simplifies the design and reduces the need for external components, saving space and cost.
  • Low Power Consumption: Designed with power efficiency in mind, this sensor module is ideal for battery-operated devices where power conservation is critical.
  • Programmable Sampling Rate: Users can adjust the sampling rate to optimize performance for specific applications, balancing speed and power consumption according to their needs.
  • Advanced Modulation: The module features advanced signal modulation capabilities to reduce interference and improve signal-to-noise ratio, resulting in more reliable data.

Applications

The ADPD174GGI-ACEZRL is a versatile sensor module that can be used in a variety of applications, including:

  • Wearable Health Monitoring
  • Portable Medical Devices
  • Industrial Monitoring Systems
  • Fitness Tracking Devices
  • Smart Lighting Control

Technical Specifications

The sensor module operates within a supply voltage range of 1.7V to 3.6V and offers an ambient operating temperature range from -40°C to +85°C, ensuring reliability and performance across diverse environments.

Ordering and Packaging

The ADPD174GGI-ACEZRL comes in a compact package and is available for order in reel form, facilitating ease of integration into automated manufacturing processes. Analog Devices Inc. provides comprehensive technical support and documentation to assist with the integration and application of this advanced sensor module.

You May Also Be Interested in

Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Texas Instruments
IC COPIER SIGNAL 10BIT TSSOP / Channel AFE Bit
Lowest to $29.3234
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess