EN
  • EN
  • DE

LMP90099MHE/NOPB

Part No LMP90099MHE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 24BIT 214.6SPS 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 24
Number of Channels 1
Analog Supply Voltage 2.85 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Case / Package 28-TSSOP
Win Source Part Number 1055541-LMP90099MHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian LMP90099MHE/NOPB CAD Model

Description

The LMP90099MHE/NOPB is a versatile, multi-channel, low-power 24-bit sensor A/D converter designed by Texas Instruments. It is specifically tailored for the precise and efficient conversion of multiple sensor inputs to digital form. This product is part of the LMP900xx family and is a perfect solution for advanced sensor systems in various applications, including industrial, medical, and scientific instrumentation.

Key Features

  • Multi-Channel Input: The LMP90099MHE/NOPB supports multiple input channels, allowing it to interface with different types of sensors simultaneously.
  • High-Resolution ADC: With its 24-bit analog-to-digital converter, it ensures high precision and accuracy in sensor readings, making it ideal for critical measurements.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered or energy-sensitive applications.
  • Programmable Data Rates: Users can select from a range of data rates to optimize performance for specific applications.
  • Advanced Sensor Diagnostics: Built-in diagnostic features help detect sensor faults and ensure system reliability.
  • Temperature Sensor: An integrated temperature sensor allows for temperature compensation and monitoring.
  • No Lead (NOPB): The LMP90099MHE/NOPB is provided in a lead-free package, making it compliant with RoHS regulations and environmentally friendly.

Applications

The device's flexibility and performance make it suitable for a wide range of applications, including:

  • Process control systems
  • Precision sensor modules
  • Medical monitoring devices
  • Environmental monitoring equipment

Technical Specifications

The LMP90099MHE/NOPB operates over a wide temperature range and is packaged in a 14-pin TSSOP with a wettable flank, providing a robust solution for automated soldering processes. Its SPI (Serial Peripheral Interface) ensures easy integration into microcontroller-based systems.

Ordering and Packaging

For ordering, the full part number is LMP90099MHE/NOPB, and it comes in a moisture-sensitive package that requires proper handling and storage. Texas Instruments provides comprehensive technical support and documentation to assist with the integration of this A/D converter into your design.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Analog Devices Inc.
PSTN SIGNAL PORT
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0593 $56.1186
5+ $23.0231 $115.1155
7+ $22.3036 $156.1252
10+ $21.5841 $215.8410
12+ $20.8647 $250.3764
17+ $18.7062 $318.0054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess