EN
  • EN
  • DE

853S01AKILF

Part No 853S01AKILF
Manufacturer Renesas Electronics America
Catalog Clock/Timing
Description IC CLK BUF 2:1 2.5GHZ 16VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000029-853S01AKILF
Package Tray
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Ratio - Input 2:1
Differential - Input Yes/Yes
Input CML, LVDS, LVPECL
Output LVPECL
Frequency - Max 2.5GHz
Voltage - Supply 2.375V ~ 3.465V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Grade -
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VFQFPN (3x3)
Win Source Part Number Cross
Manufacturer Renesas Electronics America
Category Integrated Circuits(ICs)
Packaging Tray
Operating Temperature Range -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian 853S01AKILF CAD Model

Description

The 853S01AKILF is a Clock/Timing IC manufactured by Renesas Electronics America. It's primarily designed for clock generation, distribution, and management in various electronic systems. These devices are integral in ensuring precise timing and synchronization, crucial for high-performance applications.

Applications

  • Networking Equipment: Used in routers, switches, and servers for clock distribution and synchronization.
  • Data Centers: Employed in storage systems and high-performance computing platforms to maintain timing accuracy.
  • Telecommunications Infrastructure: Utilized in base stations and network devices for clock generation and management.
  • Industrial Automation: Found in control systems and machinery requiring precise timing synchronization.
  • Audio/Video Equipment: Used in professional audio and video systems for clock generation and synchronization.

Features

  • Clock Generation: Generates precise clock signals from a reference input.
  • Clock Distribution: Distributes clock signals to multiple outputs with minimal skew.
  • Low Jitter: Minimizes timing variations for improved system performance.
  • Multiple Outputs: Provides several clock outputs to drive multiple devices.
  • Programmable Frequency: Allows for flexible frequency selection and configuration.

Benefits

  • Improved System Performance: Low jitter and precise clock distribution enhance overall system performance.
  • Reduced Timing Errors: Minimizes timing skew and variations, leading to more reliable operation.
  • Simplified Clock Design: Integrates multiple clock management functions into a single chip.
  • Flexible Configuration: Programmable frequency and output options enable customization for specific applications.
  • Enhanced Signal Integrity: Ensures clean and accurate clock signals throughout the system.

Additional Details

The Renesas 853S01AKILF clock IC generally operates with a supply voltage of 3.3V or 2.5V. The temperature range is usually specified from -40°C to +85°C. The device is often packaged in a small outline package such as QFN or TSSOP to conserve board space. The key performance characteristics include low additive jitter, typically in the sub-picosecond range, and minimal output skew between clock outputs. It supports various clock input types, including crystal oscillators and external clock references. The device often includes programmable features such as output dividers, phase adjustments, and output enable/disable functions, which can be configured through I2C or SPI interfaces. It is commonly used to generate and distribute reference clocks for high-speed data converters, microprocessors, and communication interfaces. The IC is designed to meet stringent timing requirements in applications such as Ethernet switches, PCIe interfaces, and memory subsystems. The power consumption is typically low, making it suitable for battery-powered and energy-efficient applications.

You May Also Be Interested in

Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Lowest to $4.5703
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
Renesas Electronics America
IC CLK BUF 2:1 2.5GHZ 16VFQFPN
Lowest to $75.0750

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0750 $75.0750
2+ $61.6008 $123.2016
3+ $59.6754 $179.0262
4+ $57.7500 $231.0000
6+ $55.8258 $334.9548
7+ $50.0508 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess