EN
  • EN
  • DE

LMP8602QMME/NOPB

Part No LMP8602QMME/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 60KHZ 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.83 V/μs
Gain Bandwidth Product (GBP) 60kHz
Current - Input Bias 0.04pA
Voltage - Input Offset 150μV
Operating Supply Current 1.1mA
Channel Output Current 48mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 135467-LMP8602QMME/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP8602QMME/NOPB CAD Model

Description

The LMP8602QMME/NOPB is an advanced integrated circuit (IC) product from Texas Instruments, an American multinational semiconductor company that designs and manufactures microprocessors and integrated circuits. The LMP8602QMME/NOPB is a precision high side current sense amplifier that is designed to monitor current flow in a wide variety of applications.

This product is specifically designed to amplify the voltage across a current-sensing resistor and convert it into a single-ended output voltage. This voltage can then be read by an analog-to-digital converter (ADC) or used for other purposes. It is ideal for applications that require high precision, low power consumption, and a wide common-mode voltage range.

The LMP8602QMME/NOPB comes in a VSSOP package, a type of surface-mount packaging used for integrated circuits. This package is known for its small size, which makes it suitable for applications where space is limited. The device operates from a 2.7V to 5V power supply and can accurately measure current from -2V to 26V, making it versatile for a wide range of applications.

One of the key features of the LMP8602QMME/NOPB is its high accuracy. The device has a maximum input offset voltage of 500 microvolts, which allows for accurate current measurement even at low levels. Additionally, the device provides a high common-mode rejection ratio (CMRR) of 120 dB, which helps to reduce the impact of noise and interference.

The LMP8602QMME/NOPB also features a fast response time, with a bandwidth of 270 kHz. This allows it to quickly respond to changes in current, making it ideal for applications that require real-time current monitoring.

Furthermore, the device is designed with safety in mind. It includes features such as over-voltage protection and fault detection, which can help to prevent damage to the device or other components in the system.

In conclusion, the LMP8602QMME/NOPB from Texas Instruments is a high-precision, high-side current sense amplifier that offers a wide range of features and capabilities. It is ideal for applications that require accurate current measurement, fast response times, and a wide common-mode voltage range. Whether you're designing a power supply, a battery charger, or any other system that requires current monitoring, the LMP8602QMME/NOPB is a reliable and versatile choice.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3541 $56.1246
14+ $7.6752 $107.4528
21+ $7.4354 $156.1434
28+ $7.1955 $201.4740
36+ $6.9557 $250.4052
49+ $6.2361 $305.5689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,001 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess