EN
  • EN
  • DE
  • IT

OA1MPA22C

Part No OA1MPA22C
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 1 CIRCUIT SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Amplifier 1 Circuit
Manufacturer STMicroelectronics
Package Reel - TR
Family Name OA1MPA22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-14613-6, -497-14613-6, 497-14613-1, 497-14613-2, -497-14613-2, -497-14613-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848711-OA1MPA22C
Ultra Librarian 3D Model Ultra Librarian OA1MPA22C CAD Model

Description

The OA1MPA22C from STMicroelectronics is a state-of-the-art operational amplifier designed for a wide range of applications. Known for its high performance, this op-amp is a versatile component that can be used in various electronic circuits, including signal conditioning, active filtering, and audio amplification.

Key Features

  • Wide Supply Voltage Range: The OA1MPA22C can operate with a supply voltage range that accommodates many different types of electronic systems, making it highly adaptable to both single and dual power supply operations.
  • Low Power Consumption: This operational amplifier is designed to be energy-efficient, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the OA1MPA22C is capable of maintaining a stable gain over a wide frequency range, which is important for applications involving audio or high-speed signal processing.
  • Low Input Bias Current: The low input bias current minimizes errors in applications requiring high input impedance, such as sensor amplifiers and precision measurement devices.
  • Stable with Capacitive Loads: The OA1MPA22C is designed to be stable when driving capacitive loads, which is beneficial for applications that involve digital-to-analog or analog-to-digital conversion.

Applications

The versatility of the OA1MPA22C makes it suitable for a wide range of applications. It can be integrated into:

  • Audio equipment for signal amplification and conditioning
  • Active filters in signal processing circuits
  • Analog-to-digital converter circuits to buffer and amplify signals
  • Data acquisition systems for precise measurements
  • Control systems requiring high gain accuracy

Quality and Reliability

STMicroelectronics is well-known for its commitment to quality and reliability, and the OA1MPA22C is no exception. It is built to meet high standards, ensuring consistent performance and durability in a variety of operating conditions. Whether for industrial, commercial, or consumer applications, the OA1MPA22C operational amplifier is an excellent choice for designers looking for a reliable and efficient solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6454 $51.0356
34+ $2.9911 $101.6974
52+ $2.8976 $150.6752
72+ $2.8041 $201.8952
93+ $2.7107 $252.0951
124+ $2.4303 $301.3572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess