EN
  • EN
  • DE

AD8278ARMZ-R7

Part No AD8278ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Differential Amplifier Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD8278
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8278ARMZ-R7CT, AD8278ARMZ-R7TR, AD8278ARMZ-R7DKR, AD8278ARMZR7
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859726-AD8278ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8278ARMZ-R7 CAD Model

Description

AD8278ARMZ-R7: Precision Gain Block Amplifier by Analog Devices Inc.

The AD8278ARMZ-R7 is a versatile linear device from the reputable Analog Devices Inc., designed to deliver precision performance in a variety of applications. This gain block amplifier is a low power, fully differential amplifier with fixed gains of 1 and 0.1, allowing for easy integration into a wide range of electronic circuits without the need for external gain-setting components.

Encased in an 8-lead MSOP (Mini Small Outline Package), the AD8278ARMZ-R7 is optimized for space-constrained applications while ensuring robust performance. Its compact size and precision attributes make it an ideal choice for battery-powered devices, medical instruments, and industrial control systems where efficiency and accuracy are paramount.

Key Features:

  • Fixed Gains: The device comes with factory-set gains of 1 and 0.1, providing flexibility in signal conditioning tasks without additional hardware.
  • Low Power Consumption: With a typical supply current of just 400 μA, the AD8278ARMZ-R7 is an energy-efficient solution, making it suitable for portable and battery-operated equipment.
  • Wide Supply Range: It operates over a wide single-supply range of 4.5 V to 30 V, or dual supplies of ±2.25 V to ±15 V, accommodating various power environments.
  • High Common-Mode Rejection Ratio (CMRR): The amplifier boasts an excellent CMRR of 86 dB (min) at G = 1, ensuring accuracy in environments with common-mode noise.
  • Low Input Bias Current: The input bias current is typically 20 nA, minimizing errors in high impedance signal sources.

Applications:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Process Controls
  • Battery-Powered and Portable Devices

The AD8278ARMZ-R7 is not only a testament to Analog Devices Inc.'s commitment to precision and reliability but also to its dedication to providing solutions that are easy to implement. Whether you are designing a sophisticated medical device or a rugged industrial system, this precision gain block amplifier is engineered to enhance performance while simplifying the design process.

For engineers and designers looking for a reliable, high-performance gain block amplifier, the AD8278ARMZ-R7 offers a compelling mix of features that can help streamline the design of complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9114 $55.2912
18+ $5.6709 $102.0762
28+ $5.4937 $153.8236
38+ $5.3165 $202.0270
49+ $5.1393 $251.8257
66+ $4.6076 $304.1016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,106 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess