The LMP8481MME-S is a high-quality precision amplifier from Texas Instruments, designed to offer robust performance for a wide range of applications. This particular model is part of TI's LMP precision amplifier family, known for their low offset voltage, low noise, and low temperature drift, making them ideal for precision applications.
Key Features
- Variable Gain: The amplifier provides a gain bandwidth product of 760 kHz with a programmable gain.
- Wide Supply Range: It operates over a wide supply range from 4.5 V to 76 V, which accommodates a broad spectrum of supply voltages.
- High Common-Mode Rejection Ratio (CMRR): With a CMRR of 93 dB (typical), the device offers excellent rejection of common-mode signals.
- Low Offset Voltage: The LMP8481MME-S boasts a low input offset voltage, which enhances measurement accuracy.
- Temperature Range: It is designed to operate over an extended industrial temperature range from -40°C to +125°C.
- Packaging: The device comes in an 8-pin VSSOP package, which is suitable for space-constrained applications.
Applications
The LMP8481MME-S is versatile and can be used in various applications that require high precision and stability. Some of its common applications include:
- Automotive sensor interfaces
- Current monitoring
- Industrial process control
- Data acquisition systems
- Medical instrumentation
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The LMP8481MME-S precision amplifier is no exception and has undergone rigorous testing to ensure it meets the high standards expected from TI products. Engineers can rely on this amplifier to deliver consistent performance and durability for their critical applications.