EN
  • EN
  • DE

MAX5874EGK+TD

Part No MAX5874EGK+TD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT DUAL 200MSPS 68-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 2
Settling Time 14μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 1.71 V to 1.89 V, 3.135 V to 3.465 V
Digital Supply Voltage 1.71 V to 1.89 V, 3.135 V to 3.465 V
INL/DNL (LSB) ±1, ±0.7
Temperature Range - Operating -40°C to 85°C
Case / Package 68-QFN Exposed Pad (10x10)
Win Source Part Number 207460-MAX5874EGK+TD
Ultra Librarian 3D Model Ultra Librarian MAX5874EGK+TD CAD Model

Description

Maxim Integrated MAX5874EGK+TD Overview

The MAX5874EGK+TD from Maxim Integrated is a high-performance, 12-bit, 4.9Gsps RF digital-to-analog converter (DAC) that is designed to deliver exceptional dynamic performance for broadband communication systems. This product is part of Maxim Integrated's extensive range of DACs that cater to the needs of modern radio frequency (RF) signal generation and processing applications.

With an update rate of up to 4.9 gigasamples per second (Gsps), the MAX5874EGK+TD is capable of supporting wideband signal synthesis, making it ideal for use in advanced communication systems such as wireless base stations, cable modem termination systems, and military radar platforms. Its 12-bit resolution ensures that the digital-to-analog conversion process is highly accurate, providing fine granularity and precise control over the output signal.

This DAC operates over a wide frequency spectrum, enabling it to generate complex modulated signals with ease. Its superior spectral purity and low noise floor contribute to enhanced signal fidelity, which is crucial for high-speed data transmission and reliable communication links.

The MAX5874EGK+TD comes in a compact 68-pin QFN package, making it suitable for space-constrained applications. The device also features an on-chip 2x to 8x interpolating filter, which reduces the data input rate and simplifies the interface with FPGAs or ASICs. Additionally, the integrated digital signal processing (DSP) functions, such as digital quadrature modulation and digital upconversion, further streamline the system design by offloading these tasks from the baseband processor.

For ease of integration into system designs, the MAX5874EGK+TD is equipped with a flexible digital interface that supports both LVDS and CMOS signaling. This versatility allows for seamless connectivity with a wide range of digital host platforms. Furthermore, the device's programmable features and comprehensive support documentation facilitate rapid development and deployment in complex RF systems.

In summary, the MAX5874EGK+TD from Maxim Integrated represents a state-of-the-art solution for designers looking to achieve high-speed, high-resolution DAC capabilities in their RF and high-frequency applications. Its robust feature set and exceptional performance make it a standout choice for cutting-edge communication technology.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess