EN
  • EN
  • DE

LMP7300MAX

Part No LMP7300MAX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Micropower Precision Comparator and Precision Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1201779-LMP7300MAX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP7300MAX CAD Model

Description

The LMP7300MAX, manufactured by Texas Instruments, is a precision comparator with a built-in reference that is designed to offer a high degree of accuracy and stability for various applications. This integrated circuit is part of TI's LMP precision series and is tailored to meet the needs of sophisticated electronic systems that require reliable voltage comparison and decision-making capabilities.

Key Features

  • Integrated Reference: The LMP7300MAX comes with a precision reference voltage of 1.182 V, which is stable over temperature and time, eliminating the need for an external reference in many applications.
  • Low Offset Voltage: It features an ultra-low input offset voltage, which enhances the accuracy of the system by minimizing error.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this comparator is capable of fast response times, making it suitable for high-speed applications.
  • Wide Supply Voltage Range: The device can operate over a wide supply voltage range, accommodating various power requirements and ensuring versatility across different platforms.
  • Push-Pull Output: The LMP7300MAX is equipped with a push-pull output stage, which provides a strong and stable output signal without the need for an external pull-up resistor.

Applications

The LMP7300MAX is ideal for a wide range of applications that require high precision and fast response times, including:

  • Industrial control systems
  • Data acquisition systems
  • Automotive electronics
  • Medical instrumentation
  • Battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMP7300MAX is no exception. This product is built to meet the stringent standards of the industry, ensuring reliability and performance in even the most demanding environments. With Texas Instruments' expertise in precision analog ICs, the LMP7300MAX is a dependable choice for your critical design requirements.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Rochester Electronics
93S46DM
Need more? Email Us
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess