Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Power Integrations
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Duty Cycle 68%
Switching Frequency 44kHz
Power (W) 2W
Fault Protection Current Limiting, Over Temperature
Control Features EN
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Mounting Style SMT
Manufacturer Pack Quantity 50
MSL Level 4 (72 Hours)
Win Source Part Number 1271541-TNY253GN
Manufacturer Homepage www.powerint.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNY253GN CAD Model

Description

The Power Integrations TNY253GN is an isolated flyback topology integrated circuit (IC) that is designed for use in electronic circuits.

  • Topology: Isolated Flyback
  • Features: Internal switch
  • Voltage Breakdown: 700V
  • Duty Cycle: 68%
  • Protection: Current limiting and over-temperature fault protection
  • Control Features: EN
  • Operating Temperature Range: -40°C to 150°C
  • Package: 8-SMD gull-wing
  • Quantity: Pack of 50
  • Switching Frequency: 44kHz
  • Power Rating: 2W

You May Also Be Interested in

Power Integrations
IC OFFLINE SW MULT TOP 16SO B
Need more? Email Us
ECAD model for LYT5225D
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for MIC38HC44BN
Linear Technology
High Speed Current Mode Pulse Width Modulators
Need more? Email Us
ECAD model for LT1244CN8
Texas Instruments
Phase Shift Resonant Controller
Need more? Email Us
ECAD model for UC2875QP
Intersil
IC OFFLINE SWITCH MULT TOP 8MSOP
Need more? Email Us
ECAD model for ISL8842AMUZ
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 650V
Lowest to $4.7395
ECAD model for ICE3RBR0665JZ
STMicroelectronics
Off-line high voltage converters
Lowest to $1.0506
ECAD model for VIPER28LDTR
Texas Instruments
HIGH--SPEED VOLTAGE MODE PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for UCC25706DGKG4
ON Semiconductor
Variable Off Time PWM Controller
Need more? Email Us
ECAD model for NCP1351CDR2G

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4773 $51.7055
85+ $1.2122 $103.0370
130+ $1.1743 $152.6590
180+ $1.1364 $204.5520
230+ $1.0985 $252.6550
305+ $0.9849 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,035 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention