EN
  • EN
  • DE

LMP7300MAX/NOPB

Part No LMP7300MAX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Micropower Precision Comparator and Precision Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP, PowerWise
Packaging Reel - TR
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Open-Collector, TTL
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Voltage - Input Offset (Maximum) 0.75mV @ 5V
Current - Input Bias (Maximum) 0.003μA @ 5V
Maximum Quiescent Current 13μA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis 1mV
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1201780-LMP7300MAX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name LMP7300
Introduction Date September 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMP7300MAX/NOPB CAD Model

Description

Product Overview: LMP7300MAX/NOPB

The LMP7300MAX/NOPB is a precision comparator and reference IC designed by Texas Instruments, known for its high-performance and versatility in various applications. This integrated circuit is part of TI's LMP precision amplifier family and is ideal for systems that require precise voltage monitoring and control.

Key Features

  • Integrated Precision Comparator: The LMP7300MAX/NOPB comes with a high-precision comparator that offers a fast response time. This makes it suitable for critical applications where timing is crucial, such as in control systems and signal processing.
  • On-Chip Reference: A stable and accurate reference voltage is integrated into the chip, which simplifies the design and reduces external component count. This feature ensures consistent performance and simplifies the system design.
  • Low Power Consumption: With an emphasis on energy efficiency, the LMP7300MAX/NOPB operates with low power consumption, making it ideal for portable and battery-powered applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, accommodating various system requirements and ensuring flexibility in design.
  • Push-Pull Output: The comparator features a push-pull output stage that can drive capacitive loads directly without requiring an external pull-up resistor, leading to a simpler and more compact circuit design.

Applications

The LMP7300MAX/NOPB is versatile and can be used in a wide array of applications, including:

  • Threshold detection and monitoring
  • Battery-powered systems
  • Window comparators
  • Zero-crossing detectors
  • Level shifters

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LMP7300MAX/NOPB is no exception and is available in a small-outline package, ensuring reliability and space-saving on the PCB. The NOPB designation indicates that the product is lead-free, which is in line with environmental standards and regulations.

Overall, the LMP7300MAX/NOPB by Texas Instruments is a robust solution for designers looking for an accurate, reliable, and easy-to-use comparator with an integrated voltage reference.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1722 $51.7220
24+ $4.2438 $101.8512
37+ $4.1112 $152.1144
51+ $3.9786 $202.9086
66+ $3.8460 $253.8360
88+ $3.4481 $303.4328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess