EN
  • EN
  • DE

15014-0225

Part No 15014-0225
Manufacturer Molex, LLC
Catalog Flat Flex, Ribbon Jumper Cables
Description 0.25mm Pitch Premo-Flex FPC Jump
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Mfr Molex, LLC
Series *
Package Bulk
Product Status Active
Standard Package 50 pcs
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1033522-15014-0225
Ultra Librarian 3D Model Ultra Librarian 15014-0225 CAD Model

Description

The 886119 is a cable assembly designed for flat flex ribbon jumpers and cables.

  • Series: Molex
  • Package: Bulk
  • Pieces: 50
  • Status: Active
  • ECCN: EAR99
  • HTSUS Code: 8544.42.9090
  • Manufacturer: Molex, LLC

You May Also Be Interested in

Molex, LLC
CABLE FFC 22POS 1.00MM 6" / Cable Assembly 0.152m 1mm 22 POS Premo Flex FFC Jumper to Premo Flex FFC Jumper Premo-Flex FFC Jumper Bag
Lowest to $21.4414
Molex, LLC
0281000153 / Position Cable
Need more? Email Us
Samtec Inc.
1MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.039" (1.00mm) 15.5" (393.7mm)
Need more? Email Us
Molex, LLC
PREMO-FLEX 0.50 JMPR LGT 102 TYP
Need more? Email Us
Samtec Inc.
CABLE FFC 30POS 0.50MM 2" / 30 Position FFC, FPC Cable 0.020" (0.50mm) 2.000" (50.80mm)
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 30 Position FFC, FPC Cable 0.020" (0.50mm) 3.000" (76.20mm)
Need more? Email Us
Samtec Inc.
CABLE FFC 30POS 0.50MM 12" / 30 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
1.00 MM FLAT FLEX CABLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess