EN
  • EN
  • DE

LMK61E2-156M25SIAT

Part No LMK61E2-156M25SIAT
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLK 156.25MHZ 6QFM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Clock Oscillator IC 156.25MHz 6-QFM (7x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD Module
Case / Package 6-QFM (7x5)
Family Name LMK61E2
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMK61E2-156M25SIAT-ND, 296-43706-1, 296-43706-2, 296-43706-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923442-LMK61E2-156M25SIAT
Ultra Librarian 3D Model Ultra Librarian LMK61E2-156M25SIAT CAD Model

Description

The LMK61E2-156M25SIAT is a high-performance, programmable oscillator from Texas Instruments, designed to meet the precise clocking requirements of communication infrastructure, data converters, and high-speed digital signal processing applications. This device is part of the LMK61xx family, which is renowned for its ultra-low jitter and high-frequency stability.

Key Features

  • Frequency Range: The oscillator offers a flexible frequency range, with the ability to generate a wide spectrum of output frequencies, thereby providing a versatile solution for various applications.
  • Low Jitter Performance: With ultra-low jitter performance, the LMK61E2-156M25SIAT ensures high-quality signal integrity, which is critical for high-speed digital networks and sensitive communication equipment.
  • Programmability: Users can program the output frequency with ease, thanks to the integrated EEPROM, which allows for the storage of user-defined configurations. This feature enables quick customization and simplifies design-in processes.
  • Voltage Supply: The device operates on a standard 3.3V supply voltage, making it compatible with a wide range of digital systems.
  • Package: It is available in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The LMK61E2-156M25SIAT is ideal for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data acquisition systems and high-speed A/D and D/A converters
  • Servers and storage systems requiring high-performance clocking solutions
  • Test and measurement equipment
  • Industrial and medical electronics that demand precise timing

Conclusion

With its exceptional performance and programmability, the LMK61E2-156M25SIAT from Texas Instruments stands out as a top choice for engineers and designers looking for a reliable and flexible clocking solution. Its ability to deliver ultra-low jitter and maintain frequency stability under various conditions makes it an indispensable component in the design of sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC / Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4354 $65.7416
8+ $13.4855 $107.8840
12+ $13.0641 $156.7692
16+ $12.6427 $202.2832
21+ $12.2212 $256.6452
28+ $10.9570 $306.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess