EN
  • EN
  • DE

B44020J0007B012

Part No B44020J0007B012
Manufacturer EPCOS (TDK)
Catalog Capacitors Accessories
Description AL-ELKO CAP NUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Accessories
Mfr EPCOS (TDK)
Series B44020
Package Bulk
Product Status Active
Accessory Type Insulating Nut, Nylon
Specifications M12 Thread
Standard Package 500 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.90.0000
Win Source Part Number 68886-B44020J0007B012
Ultra Librarian 3D Model Ultra Librarian B44020J0007B012 CAD Model

Description

Product Overview

The B44020J0007B012 is designed for high reliability and efficiency. Its compact form factor and robust design make it suitable for high-performance applications.

Features and Benefits

  • High reliability: ensures stable and consistent performance.
  • Excellent capacitance stability: delivers reliable operations over a long period.
  • Reduced energy consumption: enhances the efficiency of devices it is integrated into.

Applications

  • Industrial automation
  • Server power supplies
  • Instrumentation

Its exemplary performance and reduced energy consumption set this capacitor apart in the electronics industry, favored by engineers for its trusted capability.

You May Also Be Interested in

EPCOS (TDK)
AL-ELKO ISOLATION DISC
Need more? Email Us
Cornell Dubilier Knowles
MNT BRACKET FOR ROUND CAN TYPES
Need more? Email Us
Cornell Dubilier Knowles
BRACKET FOR 3.5\
Need more? Email Us
Cornell Dubilier Knowles
CAP MOUNTING BRACKET OVAL
Need more? Email Us
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 2.5IN DIA
Need more? Email Us
H2
Kemet
HARDWARE CAPACITOR CLIPS
Lowest to $0.0897
Kemet
CAPACITOR HARDWARE, CLIP, ZINC S
Lowest to $21.3248
V3
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Lowest to $6.0907
V4
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9246 $58.4920
49+ $2.3996 $117.5804
75+ $2.3247 $174.3525
103+ $2.2496 $231.7088
133+ $2.1746 $289.2218
178+ $1.9496 $347.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess