The ICS9DBL411BGLFT is a differential buffer from IDT (Integrated Device Technology), now part of Renesas Electronics. It is designed for high-performance clock distribution in various electronic systems. This buffer provides low skew and low jitter, ensuring accurate clock signals for critical components.
Applications:
- Server systems
- Networking equipment
- Data centers
- High-performance computing
- Clock distribution networks
Features:
- Differential output
- Low skew
- Low jitter
- High-speed operation
- Multiple output channels
- 3.3V power supply
Benefits:
- Improved system performance: Low skew and low jitter ensure accurate clock signals, improving system performance.
- Enhanced signal integrity: Differential output reduces noise and improves signal integrity.
- Flexible clock distribution: Multiple output channels allow for flexible clock distribution.
- Easy integration: 3.3V power supply simplifies system integration.
- Reliable operation: Designed for high-performance applications.
Technical Specifications:
The ICS9DBL411BGLFT operates on a 3.3V power supply. It features multiple differential output channels, with the exact number specified in the datasheet. The device offers low skew between the output channels, ensuring that clock signals arrive at different components at the same time. The low jitter minimizes timing errors, improving system performance. The output impedance is typically 50 ohms or 75 ohms, depending on the specific configuration. The operating temperature range and other relevant parameters are detailed in the product datasheet. The device is available in a small surface-mount package for easy integration into electronic circuits.