EN
  • EN
  • DE

LMK00301SQ/NOPB

Part No LMK00301SQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator | IC CLK BUFFER 3:10 3.1GHZ 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Fanout Buffer (Distribution), Multiplexer, Translator
Input CML, HCSL, HSTL, LVDS, LVPECL, SSTL, Crystal
Output HCSL, LVCMOS, LVDS, LVPECL
Frequency - Max 3.1GHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Family Part Number LMK00301
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1201634-LMK00301SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMK00301SQ/NOPB CAD Model

Description

The LMK00301SQ/NOPB is a high-performance, low-skew, low-jitter clock buffer from Texas Instruments. Designed to meet the stringent requirements of today's high-speed communication protocols, this device is an essential component for system designers looking to distribute precise clock signals across their digital circuits.

Key Features

  • Low Skew: The LMK00301SQ/NOPB offers incredibly low skew (typically <50ps), which is crucial for maintaining the timing integrity of high-speed signals.
  • Low Jitter: With its low jitter performance, it ensures high-quality signal integrity, which is vital for systems where timing is critical.
  • Multiple Outputs: This device boasts 3 LVPECL outputs, 2 LVDS outputs, and 3 LVCMOS outputs, providing versatile options for various signaling standards.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various system design requirements.
  • Programmable: The outputs are programmable through an I2C-compatible serial interface, allowing for easy integration and on-the-fly adjustments.
  • Performance: It is designed to support high-performance applications with a maximum output frequency of 3GHz, making it suitable for a wide range of high-speed applications.

Applications

The LMK00301SQ/NOPB is ideal for a variety of applications, including but not limited to:

  • Data Communication
  • Telecommunications
  • Networking Equipment
  • Server and Storage Systems
  • Test and Measurement Equipment

Quality and Reliability

As with all Texas Instruments products, the LMK00301SQ/NOPB is manufactured to the highest quality standards. Its robust design ensures reliability over a wide temperature range, making it suitable for use in industrial and commercial environments. The device is also RoHS compliant and Lead-Free, reflecting TI's commitment to environmental sustainability.

Part Numbering Information

The "NOPB" suffix in the part number LMK00301SQ/NOPB indicates that the product is provided in a "No Lead" (Pb-Free) packaging. This is in line with the industry's move towards environmentally friendly materials and processes.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $8.3546
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
Lowest to $2.6900
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8VSSOP
Lowest to $5.5010
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4749 $54.7490
23+ $4.4923 $103.3229
35+ $4.3519 $152.3165
48+ $4.2115 $202.1520
62+ $4.0711 $252.4082
83+ $3.6500 $302.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,110 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess