EN
  • EN
  • DE

SN65LVEL11DR

Part No SN65LVEL11DR
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 2.9GHz
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126866-SN65LVEL11DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVEL11DR CAD Model

Description

The SN65LVEL11DR is a high-performance differential receiver from Texas Instruments, a renowned name in the field of semiconductor technology.

  • Accepts Inputs: Designed to accept low-voltage differential signaling (LVDS) inputs.
  • Operating Temperature: Built to withstand harsh conditions, and can operate at temperatures ranging from -40°C to 85°C.
  • Fail-Safe Feature: Equipped with a fail-safe feature; if the input is left open, disconnected, or terminated improperly, the output is automatically set to high.
  • Package: Comes in an 8-pin SOIC package.
  • Pinout: Features a flow-through pinout, which simplifies board layout and reduces signal distortion.
  • Compliance: Compliant with the RoHS and Green standards.
  • ESD Standard: Meets the requirements of the IEC 61000-4-2 ESD standard, offering robust protection against electrostatic discharge.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7028 $51.3252
22+ $4.6792 $102.9424
34+ $4.5330 $154.1220
46+ $4.3868 $201.7928
59+ $4.2405 $250.1895
79+ $3.8019 $300.3501
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess