EN
  • EN
  • DE

GPC4-1-12-Q

Part No GPC4-1-12-Q
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL CLAMP GROUND BRONZE PIPE MNT / Cable Clamp, Grounding Bronze Pipe Mount, Adjustable
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Supports and Fasteners
Mfr Panduit Corp
Series StructuredGround™
Package Bulk
Product Status Obsolete
Type Clamp, Grounding
Type Attributes Conduit Hub
Mounting Type Pipe Mount, Adjustable
Material Bronze
Color Bronze
Base Product Number GPC4
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 7419.80.5050
Other Names 07498391930,-3255-GPC4-1-12-Q
Standard Package 1
Win Source Part Number 1157033-GPC4-1-12-Q
Ultra Librarian 3D Model Ultra Librarian GPC4-1-12-Q CAD Model

Description

The Panduit Corp GPC4-1-12-Q is a structured ground clamp that is designed to offer optimal performance.

  • Win Source Part Number: 1157033-GPC4-1-12-Q
  • Type: Cable support and fastener
  • Material: Made of bronze material
  • Industry: Used in the electronics industry
  • Ideal for: Conduit hub type attributes
  • RoHS Status: Not applicable as it is obsolete
  • Function: Designed to provide a secure and reliable grounding solution for your electronic components.
  • Manufacturer: Panduit Corp

You May Also Be Interested in

TE Connectivity
CBL CLAMP P-TYPE BLACK FASTENER
Lowest to $194.7762
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Belden Inc.
STRAP 2H 11/16" SIZE N11
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE PUSHIN TURN
Need more? Email Us
Keystone Electronics
Cable Clamp, P-Type White Fastener 0.437" (11.10mm)
Need more? Email Us
Heyco Products Corporation
CC H 3/4 BLACK
Need more? Email Us
Wurth Electronics Inc
Cable Clamp, P-Type Silver Fastener 0.098" ~ 0.138" (2.50mm ~ 3.50mm)
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess