EN
  • EN
  • DE

LTC4251BCS6-1#TRPBF

Part No LTC4251BCS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply -72V ~ -36V
Temperature Range - Operating 0°C ~ 70°C
Current - Supply 800 µA
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC4251
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 879847-LTC4251BCS6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4251BCS6-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4251BCS6-1#TRPBF

The LTC4251BCS6-1#TRPBF is a robust, high-performance negative voltage hot swap controller designed by Analog Devices Inc. to allow safe board insertion and removal from a live backplane. This compact and efficient component is housed in a space-saving SOT-23 package, making it an excellent choice for systems where board space is at a premium.

This hot swap controller operates over a voltage range of -48V, which is a standard in telecom and server applications, providing a reliable solution for managing the power requirements of negative supply rails. It features an adjustable overcurrent protection that safeguards both the electronic system and the card from excessive currents during hot swapping.

The LTC4251BCS6-1#TRPBF also includes a range of safety features designed to ensure the protection and longevity of your electronic systems. These features include an overcurrent circuit breaker, a gate driver for an external N-channel MOSFET, and a power good output that can be used to enable a downstream converter when the card is fully seated and the MOSFET is fully enhanced.

With its built-in timer, the controller provides a controlled ramp-up of card power, which minimizes inrush current and reduces the stress on the MOSFET during startup. This feature is particularly important in systems with multiple cards or modules that may be inserted or removed frequently.

The LTC4251BCS6-1#TRPBF is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures. This makes it suitable for industrial and other harsh environments where temperature extremes are common.

Whether you are designing a new system or upgrading an existing one, the LTC4251BCS6-1#TRPBF from Analog Devices Inc. offers a compact, reliable, and feature-rich solution for negative voltage hot swap applications. Its combination of protection features and compact form factor makes it an essential component for high-availability systems that require maintenance or expansion without system shutdown.

For detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.3998 $82.7996
4+ $33.9697 $135.8788
6+ $32.9083 $197.4498
8+ $31.8468 $254.7744
10+ $30.7854 $307.8540
13+ $27.5999 $358.7987
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess