EN
  • EN
  • DE

LMH6722SD/NOPB

Part No LMH6722SD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Wideband Video Op Amp; Single, Single with Shutdown and Quad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series VIP10
Packaging Reel - TR
Applications Current Feedback
Number of Circuits 4
-3db Bandwidth 400MHz
SR - Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 8 V ~ 12.5 V, ±4 V ~ 6.25 V
Mounting SMD
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-WSON (4x3)
Win Source Part Number 1201609-LMH6722SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH6722
Introduction Date March 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH6722SD/NOPB CAD Model

Description

LMH6722SD/NOPB High-Speed Operational Amplifier

The LMH6722SD/NOPB from Texas Instruments is a versatile, high-speed operational amplifier designed for a broad range of applications. This device is part of the PowerWise® family, which emphasizes energy-efficient solutions without compromising on performance. The LMH6722SD/NOPB offers an optimal balance between speed, power consumption, and noise performance, making it an excellent choice for video, communication, and test instrumentation systems.

Key Features

  • Wide Bandwidth: The LMH6722SD/NOPB boasts a high bandwidth of 200 MHz when configured with a gain of +2, providing fast response times suitable for high-frequency signal processing.
  • High Output Current: With the ability to deliver an output current of up to 85 mA, this operational amplifier can drive a wide range of loads, including capacitive loads commonly found in modern circuits.
  • Low Distortion: The device features exceptionally low harmonic distortion, which is crucial for maintaining signal fidelity in audio and video applications.
  • Slew Rate: A high slew rate of 1600 V/µs ensures that the LMH6722SD/NOPB can handle rapid changes in input signals without distortion, making it ideal for high-speed data acquisition systems.
  • Single Supply Operation: The operational amplifier can be powered by a single supply voltage ranging from +2.7V to +11V, or dual supplies of ±1.35V to ±5.5V, providing flexibility in various circuit designs.

Applications

  • High-Definition Video Processing
  • Communication Infrastructure
  • Active Filters
  • Test and Measurement Equipment
  • Professional Audio Equipment

With its low input noise density of 2.7 nV/√Hz and a total harmonic distortion plus noise (THD+N) of -75 dBc at 20 MHz, the LMH6722SD/NOPB ensures clean and precise signal amplification. The device is offered in a small-outline package, specifically an 8-pin WSON, which is suitable for space-constrained applications.

As a lead-free and RoHS-compliant component, the LMH6722SD/NOPB adheres to environmental standards, making it a responsible choice for both commercial and industrial applications. Texas Instruments' commitment to quality and reliability is evident in this high-performance operational amplifier, which is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2392
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Texas Instruments
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2462 $56.9848
9+ $11.6892 $105.2028
14+ $11.3240 $158.5360
19+ $10.9587 $208.2153
24+ $10.5934 $254.2416
32+ $9.4975 $303.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess