EN
  • EN
  • DE

LMH6714MFX/NOPB

Part No LMH6714MFX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP VID SGL 400MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 400MHz
Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12.5 V, ±4 V to 6.25 V
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1055331-LMH6714MFX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6714MFX/NOPB CAD Model

Description

The LMH6714MFX/NOPB is a high-performance, low-power voltage feedback amplifier designed and manufactured by Texas Instruments. This versatile component is ideally suited for a wide range of applications, including video and high-speed signal processing, thanks to its impressive bandwidth and fast settling time.

Key Features

  • High Speed: With a bandwidth of 400 MHz (G = +2), the LMH6714MFX/NOPB is capable of handling high-frequency signals, making it perfect for video and high-speed data applications.
  • Low Distortion: The device offers very low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and video processing tasks.
  • Flexible Power Supply: It operates from a single +5V to +12V power supply or a dual ±2.5V to ±6V power supply, providing design flexibility for various system requirements.
  • Output Current: The output can deliver up to 100 mA of current, allowing it to drive a wide range of loads.
  • Low Power Consumption: Despite its high-speed capabilities, the LMH6714MFX/NOPB is designed to be power-efficient, which is vital for portable and battery-powered devices.

Applications

The LMH6714MFX/NOPB is an excellent choice for several applications due to its high-speed and low-distortion characteristics. It is commonly used in:

  • Video amplifiers
  • Cable drivers
  • ADC buffer amplifiers
  • Test and measurement equipment
  • Telecommunications
  • Active filters

Package and Reliability

The device comes in a small 5-pin SOT-23 package, marked as MFX, which is suitable for space-constrained applications. It also features the NOPB (No Lead (Pb)) designation, indicating that it is part of Texas Instruments' green product initiative, with a lead-free finish and RoHS compliance. This commitment to environmental sustainability does not compromise the device's performance or reliability, making it a responsible choice for modern electronic designs.

For detailed specifications, technical documentation, and application support, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2392
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess