EN
  • EN
  • DE

LMH6525SP/NOPB

Part No LMH6525SP/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 5.5V 28UQFN / Laser Driver IC 4 Channel 4.5V ~ 5.5V 28-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Laser Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Type Laser Diode Driver (CD/DVD)
Number of Channels 4
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 33 mA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (5x5)
Mounting Surface Mount
Base Product Number LMH6525
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LMH6525SP/NOPB-TI,296-43570-6,LMH6525SPCT-ND,NATNSCLMH6525SP/NOPB,LMH6525SPTR-ND,296-43570-1,LMH6525SPTR,296-43570-2,LMH6525SP/NOPBCT,LMH6525SPDKR-ND,LMH6525SP/NOPBTR-ND,LMH6525SP/NOPBDKR,LMH6525SP/NOPBDKR-ND,LMH6525SP/NOPBTR,LMH6525SPNOPB,LMH6525SP/NOPBCT-ND,LMH6525SPDKR,LMH6525SPCT
Standard Package 1,000
Win Source Part Number 1319428-LMH6525SP/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH6525SP/NOPB CAD Model

Description

The LMH6525SP/NOPB is a high-performance, digitally controlled variable gain amplifier (DVGA) designed and manufactured by Texas Instruments. This advanced amplifier is equipped with precision scaling and a high-speed SPI interface, making it an ideal choice for a wide range of applications including IF and baseband gain control circuits, radar, ultrasound, and test equipment.

Key Features

  • Dynamic Range: The LMH6525SP/NOPB offers a wide dynamic range with a linear-in-dB gain control interface, providing precise and seamless control over the gain settings.
  • High-Speed Interface: Equipped with a high-speed Serial Peripheral Interface (SPI), the device ensures fast and reliable communication with microcontrollers or digital signal processors.
  • Frequency Performance: With an impressive bandwidth, this DVGA can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Programmable Gain and Attenuation: Users can program both gain and attenuation settings, allowing for customized signal amplification to suit specific needs.
  • Temperature Range: The device operates effectively over a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

  • Intermediate Frequency (IF) Processing
  • Baseband Gain Control
  • Radar Systems
  • Ultrasound Equipment
  • Test and Measurement Instruments

Quality and Reliability

The LMH6525SP/NOPB is designed to meet the rigorous standards of Texas Instruments, ensuring high-quality performance and reliability. The device is available in a surface-mount package and is lead-free and RoHS compliant, adhering to environmental regulations and standards for electronic components.

Technical Specifications

Parameter Value
Operating Temperature -40°C to 85°C
Supply Voltage 5V
Package/Case Surface-Mount

For engineers and designers seeking a robust and flexible amplifier solution, the LMH6525SP/NOPB from Texas Instruments offers the perfect blend of performance, control, and reliability.

You May Also Be Interested in

Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Analog Devices Inc.
IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Lowest to $31.2820
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1375 $57.1000
18+ $5.8564 $105.4152
27+ $5.6734 $153.1818
37+ $5.4904 $203.1448
48+ $5.3074 $254.7552
64+ $4.7583 $304.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,848 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess