EN
  • EN
  • DE

UPA2352T1P-E4-A

Part No UPA2352T1P-E4-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components
Description MOSFET N-CH DUAL LGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Status Obsolete
Transistor Polarity 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Vds - Drain-Source Breakdown Voltage 24V
Id - Continuous Drain Current 4A
Rds On (Maximum) at Id, Vgs 43mOhm at 2A, 4.5V
Gate Source Voltage(th) (Maximum) at Id 1.5V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 5.7nC at 4V
Input Capacitance (Ciss) (Maximum) at Vds 330pF at 10V
Maximum Power 750mW
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 4-XFLGA
Supplier Device Package 4-EFLIP-LGA (1.4x1.4)
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 389337-UPA2352T1P-E4-A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA2352T1P-E4-A CAD Model

Description

The Renesas Electronics America UPA2352T1P-E4-A is a dual N-Channel Logic Level Gate FET with a 2.5V drive.

  • Maximum Power: 750mW
  • Vds - Drain-Source Breakdown Voltage: 24V
  • Continuous Drain Current: 4A
  • Rds On (Maximum) @ Id, Vgs: 43mOhm @ 2A, 4.5V
  • Gate Source Voltage(th) (Maximum) @ Id: 1.5V @ 1mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 5.7nC @ 4V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 330pF @ 10V
  • Package: 4-EFLIP-LGA (1.4x1.4)
  • Temperature Range: 150°C
  • Popularity: popular in the market and has a sufficient supply and demand status
  • Supplied in quantity of: 5000
  • MSL level: 1 (Unlimited)

You May Also Be Interested in

ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
ON Semiconductor
IC DECODER BCD TO DECIMAL 16-DIP
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $191.0448
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
Monolithic Power Systems Inc.
IC LAMP DRIVER 20-TSSOP EP
Lowest to $1.7106
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess