EN
  • EN
  • DE

GN1190-WP

Part No GN1190-WP
Manufacturer Semtech Corporation
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 4 CHAN 14.5GBPS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Semtech Corporation
Package Bulk
Product Status Active
Type Laser Diode Driver
Data Rate 14.5Gbps
Number of Channels 4
Base Product Number GN1190
Standard Package 250 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847929-GN1190-WP
Ultra Librarian 3D Model Ultra Librarian GN1190-WP CAD Model

Description

The GN1190-WP is a laser diode driver integrated circuit (IC) from Semtech Corporation.

  • Category: Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
  • Application: Laser Diode
  • Package: Bulk
  • Standard Package: 250 pieces
  • Data Rate: 14.5Gbps
  • Channels: 4
  • Current Modulation: Not provided
  • Voltage Supply: Not provided
  • Mounting Type: Not provided
  • ECCN: EAR99
  • Base Product Number: GN1190
  • Product Status: Active

You May Also Be Interested in

Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $5.8209
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRVR 3.2GB 3.63V 16TQFN / Laser Driver IC 3.2Gbps 1 Channel 2.97V ~ 3.63V 16-TQFN (3x3)
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess