EN
  • EN
  • DE

MAX3735EGG

Part No MAX3735EGG
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description 2.7GBPS, LOW-POWERLASER DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 2.7Gbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 27 mA
Current - Modulation 85mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN-EP (4x4)
Mounting Type Surface Mount
Standard Package 259 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747240-MAX3735EGG
Ultra Librarian 3D Model Ultra Librarian MAX3735EGG CAD Model

Description

Maxim Integrated's MAX3735EGG: High-Performance Laser Driver

The MAX3735EGG from Maxim Integrated is a cutting-edge laser driver designed for high-speed fiber optic communication systems. This compact, integrated circuit is tailored for use in small form-factor pluggable (SFP) modules and is a perfect fit for applications requiring high-speed data transmission, such as Gigabit Ethernet and Fibre Channel.

The MAX3735EGG operates over a wide range of supply voltages from 3.135V to 3.465V, making it versatile for various system designs. The device is capable of delivering modulation currents up to 85mA and bias currents up to 100mA, ensuring that it can drive a wide range of laser diodes with efficiency and precision.

One of the key features of the MAX3735EGG is its automatic power control (APC) loop, which maintains constant average optical power output from the laser diode over temperature and lifetime. Additionally, the integrated extinction ratio control (ERC) function allows for easy adjustment of the laser modulation to optimize system performance.

The driver also boasts a comprehensive suite of safety features, including a laser safety circuit that ensures compliance with international safety standards. The transmit disable function allows the laser output to be switched off, providing an additional layer of control and safety.

For ease of integration, the MAX3735EGG comes in a 24-pin TQFN package with an exposed pad for enhanced thermal performance. The compact size and footprint of this device make it an ideal solution for space-constrained applications.

Overall, the MAX3735EGG from Maxim Integrated is a reliable and efficient solution for driving lasers in high-speed optical communication systems. Its combination of performance, integrated features, and compact design make it an excellent choice for designers looking to enhance their fiber optic transmission capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Renesas Electronics America
IC LASER DRVR 300MHZ 3.3V 40TQFN / Laser Driver IC 300MHz 3 Channel 3.3V 40-TQFN (5x5)
Lowest to $7.3023
M/A-Com Technology Solutions
IC LASER DRVR 3.3V 28QFN / Laser Driver IC 3 Channel 3.3V 28-QFN (4.5x4.5)
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess