EN
  • EN
  • DE

LMH6521SQX/NOPB

Part No LMH6521SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description High Performance Dual DVGA | IC AMP DVGA 200MHZ DUAL 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-WQFN (5x5)
Family Part Number LMH6521
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Win Source Part Number 1201458-LMH6521SQX/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6521SQX/NOPB CAD Model

Description

The LMH6521SQX/NOPB is a highly versatile digital controlled variable gain amplifier (DVGA) designed by Texas Instruments. This advanced component is engineered to deliver precision and flexibility in a wide range of applications, including wireless infrastructure, radar, IF sampling receivers, and test equipment.

At the heart of the LMH6521SQX/NOPB lies its exceptional signal fidelity combined with a digitally controlled gain range. The device offers a high dynamic range with a 700MHz bandwidth, ensuring that it can handle a broad spectrum of signals without compromising performance. The gain can be adjusted from -6dB to +26dB in 1dB steps, all of which can be controlled via a serial or parallel interface, providing ease of integration and adaptability to various system requirements.

The amplifier operates over a supply voltage range of 5V, with a typical supply current of 95mA, making it an energy-efficient choice for demanding applications. Moreover, its power-down feature allows for additional power savings when the amplifier is not in active use.

Designed with the end-user in mind, the LMH6521SQX/NOPB comes in a compact 24-pin WQFN package, ensuring a minimal footprint on the circuit board. The device is characterized for operation from -40°C to +85°C, making it robust and reliable for use in harsh environmental conditions.

Key features of the LMH6521SQX/NOPB include:

  • Digitally controlled variable gain range: -6dB to +26dB
  • 700MHz bandwidth for high-speed signal processing
  • Serial or parallel gain control interface
  • Low noise and distortion for excellent signal integrity
  • Power-down capability for energy savings
  • Operational temperature range: -40°C to +85°C
  • Compact 24-pin WQFN packaging for space-constrained applications

Whether you're designing a state-of-the-art communication system or looking for a reliable amplifier for a complex instrumentation setup, the LMH6521SQX/NOPB from Texas Instruments stands out as a top-tier solution that combines performance, efficiency, and adaptability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9874 $55.9118
16+ $6.5538 $104.8608
24+ $6.3490 $152.3760
33+ $6.1442 $202.7586
43+ $5.9394 $255.3942
57+ $5.3250 $303.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess