EN
  • EN
  • DE

ADP1050ACPZ-RL

Part No ADP1050ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description Versatile digital voltage mode controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Power Supply Controller/Monitor
Voltage - Input 0 V ~ 1.6 V
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 28.5mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-WFQFN Exposed Pad, CSP
Manufacturer Package 20-LFCSP-WQ (4x4)
Win Source Part Number 1141114-ADP1050ACPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1050
Introduction Date January 31, 2014
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP1050ACPZ-RL CAD Model

Description

ADP1050ACPZ-RL: Advanced Digital Power Controller from Analog Devices Inc.

The ADP1050ACPZ-RL is a state-of-the-art digital power controller designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced controller is specifically engineered to optimize the performance of power supply systems and is particularly suitable for isolated and non-isolated DC-to-DC power conversion.

Key Features and Benefits

  • Programmable PWM Engine: The ADP1050ACPZ-RL is equipped with a flexible pulse-width modulation (PWM) engine that allows for precise control over the power conversion process, ensuring high efficiency and reliability in a wide range of applications.
  • Robust Communication: With its PMBus™ interface, the controller enables robust digital communication, providing the ability to program, monitor, and dynamically control the power supply parameters.
  • Advanced Control Algorithms: The device incorporates sophisticated control algorithms that support various topologies, including interleaved, bridgeless PFC, and resonant converters, making it extremely versatile.
  • Integrated MOSFET Drivers: The inclusion of high and low-side MOSFET drivers simplifies the design and reduces external component count, leading to a more compact and cost-effective power supply design.
  • Protection Features: The ADP1050ACPZ-RL offers comprehensive protection features such as overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown, enhancing the safety and durability of the end application.

Applications

The ADP1050ACPZ-RL is ideal for a variety of applications, including:

  • Server and telecom power supplies
  • Industrial and instrumentation power systems
  • High-performance isolated DC-DC converters
  • AC-DC power supplies with power factor correction (PFC)

Product Specifications

The ADP1050ACPZ-RL comes in a compact 32-lead LFCSP (5x5 mm) package, making it suitable for space-constrained applications. It operates over a wide input voltage range and is designed to work efficiently across a broad temperature range, ensuring reliable performance in diverse operating conditions.

With its cutting-edge features and robust design, the ADP1050ACPZ-RL from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance, flexibility, and reliability of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess