EN
  • EN
  • DE

SN74AUP1T34QDCKRQ1

Part No SN74AUP1T34QDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 1-Bit Unidirectional Voltage-Level Translator | IC TRNSLTR UNIDIRECTIONAL SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Unidirectional
Channels per Circuit 1
Voltage - VCCA 0.9V ~ 3.6V
Voltage - VCCB 0.9V ~ 3.6V
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Family Part Number 74AUP1T34
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 712249-SN74AUP1T34QDCKRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T34QDCKRQ1 CAD Model

Description

SN74AUP1T34QDCKRQ1 - Texas Instruments Single-Bit Dual-Supply Voltage Level Translator

The SN74AUP1T34QDCKRQ1 is a high-performance, single-bit voltage level translator device from Texas Instruments, designed to facilitate communication between devices operating at different voltage levels. This component is part of the AUP (Advanced Ultra-Low Power) family, which is renowned for its low power consumption and high-speed operation, making it an ideal choice for battery-operated and power-sensitive applications.

With its dual-supply voltage capability, the SN74AUP1T34QDCKRQ1 allows for bidirectional voltage translation between two logic levels ranging from 0.8V to 3.6V on the A side (VCCA) and 1.2V to 3.6V on the B side (VCCB). This feature enables seamless integration of devices with mismatched I/O voltage levels, such as interfacing a low-voltage microcontroller with higher-voltage peripherals.

The device is housed in a compact 6-pin SC70 package, which is suitable for space-constrained applications. It also features a high-impedance output when disabled and a low ON-state resistance, providing minimal signal distortion and ensuring reliable data transmission. The SN74AUP1T34QDCKRQ1 supports both push-pull and open-drain configurations, adding to its versatility in various design scenarios.

Key specifications of the SN74AUP1T34QDCKRQ1 include:

  • Wide VCCA and VCCB range: 0.8V to 3.6V (VCCA), 1.2V to 3.6V (VCCB)
  • Low static power consumption: ICC is less than 0.9 µA at 3.6V
  • High-speed operation: tpd is 3.7 ns (max) at 3.3V
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 100 mA per JESD 78, Class II

The SN74AUP1T34QDCKRQ1 is also automotive qualified (Q1) and is built to meet the stringent requirements of the automotive industry, ensuring robust performance in harsh environments. It is an ideal solution for automotive applications, as well as for portable electronics, data communication systems, and anywhere level translation is required for interfacing different logic levels.

Whether you are designing a new system or upgrading an existing one, the SN74AUP1T34QDCKRQ1 by Texas Instruments provides a reliable and efficient way to bridge the gap between incompatible logic levels, simplifying the design process and enhancing overall system performance.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6917 $51.8775
180+ $0.5676 $102.1680
275+ $0.5498 $151.1950
380+ $0.5321 $202.1980
490+ $0.5144 $252.0560
655+ $0.4612 $302.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,507 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess