EN
  • EN
  • DE

NRF52832-CIAA

Part No NRF52832-CIAA
Manufacturer Nordic Semiconductors
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nordic Semiconductors
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832791-NRF52832-CIAA
Ultra Librarian 3D Model Ultra Librarian NRF52832-CIAA CAD Model

Description

The NRF52832-CIAA is a powerful, highly flexible, and ultra-low power multiprotocol System on Chip (SoC) ideally suited for Bluetooth low energy (Bluetooth Smart), ANT and 2.4GHz ultra low-power wireless applications. It's built around a 32-bit ARM Cortex-M4F CPU with 512kB Flash and 64kB RAM. Manufactured by Nordic Semiconductor, it offers a robust platform for developing a wide range of connected devices.

Applications

  • Wearables: Smartwatches, fitness trackers, and advanced wearables.
  • IoT (Internet of Things): Connected sensors, smart home devices, and industrial IoT solutions.
  • Beacons: Proximity marketing, indoor positioning, and asset tracking.
  • Interactive entertainment devices: Gaming controllers, virtual reality headsets.
  • Advanced remote controls: Controlling complex electronic systems.
  • Healthcare: Medical sensors and remote patient monitoring devices.

Features

  • Bluetooth 5 Ready: Supports Bluetooth 5 features, including long-range and increased bandwidth.
  • 32-bit ARM Cortex-M4F CPU: High-performance processing with floating-point unit for demanding applications.
  • 512kB Flash and 64kB RAM: Ample memory for complex applications and data storage.
  • NFC-A Tag: Supports Near Field Communication for simplified pairing and interaction.
  • Programmable Peripheral Interconnect (PPI): Enables autonomous peripheral interaction, reducing CPU load.
  • Digital interfaces: SPI, UART, I2C, and I2S for flexible connectivity.
  • Low power consumption: Optimized for extended battery life in portable devices.
  • Over-the-Air (OTA) Device Firmware Upgrade (DFU): Allows for wireless firmware updates.

Benefits

  • Enhanced Performance: The ARM Cortex-M4F processor provides superior processing capabilities.
  • Extended Battery Life: Ultra-low power consumption maximizes battery life in portable devices.
  • Future-Proof Connectivity: Bluetooth 5 support ensures compatibility with the latest wireless standards.
  • Simplified Development: Comprehensive SDK and development tools ease the development process.
  • Increased Integration: The SoC integrates many features, reducing the need for external components.
  • Robust Security: Advanced security features protect against unauthorized access and data breaches.

The NRF52832-CIAA comes in a variety of package options, allowing for design flexibility. Its wide operating voltage range and robust design make it suitable for use in a variety of environments. The integration of NFC capabilities allows for simplified pairing and commissioning of devices. This chip provides a powerful and efficient solution for a wide range of wireless applications requiring Bluetooth 5 and other advanced features.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7650 $52.5350
39+ $2.5900 $101.0100
60+ $2.5025 $150.1500
86+ $2.3275 $200.1650
112+ $2.2400 $250.8800
140+ $2.1525 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,295 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess