EN
  • EN
  • DE

LMH0356SQE/NOPB

Part No LMH0356SQE/NOPB
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RECLOCKER 48WQFN / Video Reclocker IC Serial DVB-ASI, SMPTE 48-WQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Reclocker
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number LMH0356
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 470704-LMH0356SQE/NOPB
Ultra Librarian 3D Model Ultra Librarian LMH0356SQE/NOPB CAD Model

Description

The LMH0356SQE/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to extend the reach of high-speed serial digital video signals over coaxial cable. This sophisticated component is part of Texas Instruments' extensive line of signal conditioning solutions and is ideal for professional video applications, including broadcasting and video production.

Key Features

  • High Data Rates: The LMH0356SQE/NOPB supports serial digital interface (SDI) data rates of 270 Mbps, 1.483 Gbps, 1.485 Gbps, 2.967 Gbps, and 2.970 Gbps, making it compatible with SMPTE 259M, SMPTE 292M, SMPTE 424M, and SMPTE 425M standards.
  • Adaptive Equalization: The device provides adaptive equalization for up to 150 meters of cable at 2.97 Gbps, ensuring signal integrity over long cable runs.
  • Power Efficiency: With a 3.3V power supply, the LMH0356SQE/NOPB is designed for low-power operation, which is critical for high-density applications.
  • Dual Output: The equalizer features two differential outputs, enabling it to drive both an on-board cable driver and an external monitoring equipment simultaneously.
  • Programmable Functions: The device includes programmable functions such as output swing and input equalization, providing flexibility to optimize performance for specific applications.
  • Surface Mount Package: The LMH0356SQE/NOPB comes in a compact 16-pin WQFN package, suitable for space-constrained applications.

Applications

The LMH0356SQE/NOPB is designed for use in a variety of professional video applications, including:

  • Video routers and switchers
  • Video distribution amplifiers
  • Video production switchers
  • Camera control units
  • Master control switchers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMH0356SQE/NOPB is no exception. It is designed to meet the rigorous demands of the professional video industry, ensuring high reliability and performance. The 'NOPB' suffix indicates that this product is lead-free and RoHS compliant, aligning with current environmental standards.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team. The LMH0356SQE/NOPB is a testament to Texas Instruments' dedication to advancing digital video technology and providing solutions that enhance the quality and efficiency of video transmission.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.9683 $64.9683
2+ $53.3074 $106.6148
3+ $51.6415 $154.9245
5+ $49.9757 $249.8785
6+ $48.3098 $289.8588
7+ $43.3122 $303.1854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess