EN
  • EN
  • DE

15-92-2100

Part No 15-92-2100
Manufacturer Molex, LLC
Catalog D - SUB, D - SHAPED connectors
Description 1.27 MM CONN EBBI 50-D 100CKT / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1039704-15-92-2100
Ultra Librarian 3D Model Ultra Librarian 15-92-2100 CAD Model

Description

The Centronics Connectors from Molex, LLC are high-quality electronic components designed for reliable and efficient connectivity. These Molex, LLC Centronics Connectors are high-quality electronic components.

  • Standard Package: 1 piece
  • Category: connectors and interconnects
  • ECCN: EAR99
  • MSL Level: vendor undefined
  • REACH Status: available upon request
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

3M
MINI D RIBBON 50 CONTACT
Lowest to $8.9803
TE Connectivity
CONN PLUG 24POS PNL MNT IDC
Lowest to $18.5172
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $4.4033
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $29.1907
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4775 $68.8650
13+ $9.4174 $122.4262
19+ $9.1231 $173.3389
27+ $8.8288 $238.3776
34+ $8.5345 $290.1730
46+ $7.6516 $351.9736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
In Stock: 19 pieces Factory Stock: 18 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess