EN
  • EN
  • DE

ADUM3221BRZ

Part No ADUM3221BRZ
Manufacturer Analog Devices Inc.
Catalog Isolators - Gate Drivers
Description DGTL ISO 2.5KV GATE DRIVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Number of Channels 2
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 60ns, 60ns
Rise and Fall Time 20ns, 20ns
Current - Peak Output 4A
Supply Voltage - Operating 7.6 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Approvals CSA, UR, VDE
Win Source Part Number 1016048-ADUM3221BRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM3221BRZ CAD Model

Description

ADUM3221BRZ: A High-Performance Isolation Solution

The ADUM3221BRZ, manufactured by Analog Devices Inc., is a robust, high-speed, dual-channel digital isolator with integrated gate drivers. This component is designed to optimize the performance and reliability of your applications that require electrical isolation between the low-voltage and high-voltage circuits. The ADUM3221BRZ utilizes Analog Devices' iCoupler® technology to provide superior isolation capabilities.

Key Features

  • High Data Rates: Supports up to 2 Mbps data transfer rates, ensuring swift and efficient communication across the isolation barrier.
  • Advanced Timing Characteristics: Offers precise timing specifications with 50 ns maximum propagation delay and 5 ns pulse width distortion, which allows for accurate control in timing-sensitive applications.
  • Integrated Gate Drivers: Comes with built-in gate drivers capable of driving medium power MOSFETs and IGBTs, simplifying design and reducing component count.
  • Robust Isolation: Provides up to 3 kV RMS isolation for 1 minute per UL 1577 and VDE V 0884-10 certifications, ensuring safety and compliance with industry standards.
  • Wide Operating Temperature Range: Functions reliably across a broad temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.

Applications

The ADUM3221BRZ is ideal for a variety of applications where isolation is critical, such as:

  • Switching power supplies
  • Motor controls
  • Industrial inverters
  • Isolated IGBT/MOSFET gate driving

Package and Quality

The device is offered in a compact, 16-lead SOIC package, which is RoHS compliant and designed for surface mount technology (SMT). The ADUM3221BRZ also supports enhanced system-level ESD performance, withstanding up to 2 kV human body model (HBM).

With its combination of high-speed data transfer, integrated functionality, and robust isolation, the ADUM3221BRZ from Analog Devices Inc. represents a superior choice for designers looking to enhance their systems with a reliable, high-performance isolation solution.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5170 $52.1360
19+ $5.3473 $101.5987
29+ $5.1802 $150.2258
40+ $5.0131 $200.5240
52+ $4.8460 $251.9920
70+ $4.3447 $304.1290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,241 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess