EN
  • EN
  • DE

UJA1169ATK/XZ

Part No UJA1169ATK/XZ
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC MINI-CAN SYSTEM BASIS CHIP / System Basis Chip Interface 20-HVSON (3.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications System Basis Chip
Interface CAN, SPI
Voltage - Supply 3V ~ 28V
Package / Case 20-VFDFN Exposed Pad
Supplier Device Package 20-HVSON (3.5x5.5)
Mounting SMD (SMT)
Base Product Number UJA1169
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-UJA1169ATK/XZDKR,568-UJA1169ATK/XZTR,568-UJA1169ATK/XZCT,935384041431
Standard Package 3,000
Win Source Part Number 1204198-UJA1169ATK/XZ
Ultra Librarian 3D Model Ultra Librarian UJA1169ATK/XZ CAD Model

Description

NXP UJA1169ATK/XZ: High-Speed CAN Transceiver

The NXP UJA1169ATK/XZ is a state-of-the-art high-speed Controller Area Network (CAN) transceiver designed to serve as an interface between a CAN protocol controller and the physical two-wire CAN bus. This advanced transceiver is particularly suitable for automotive applications and other demanding industrial environments where high-speed data communication is a necessity.

Featuring a voltage range of 4.5V to 28V, the UJA1169ATK/XZ supports the latest standards for CAN communication and is compatible with the ISO 11898-2:2016 and ISO 11898-5:2007 specifications. It is designed to ensure robust communication with high immunity to electromagnetic interference (EMI) and Electrostatic Discharge (ESD) protection exceeding automotive requirements.

The UJA1169ATK/XZ includes a number of features that make it a reliable choice for safety-critical applications. These features include:

  • Fail-safe behavior with a Time-out function for the Tx input
  • Under-voltage detection with a reset output signal
  • Thermal protection with an auto-retry function
  • Bus pins protected against transients in automotive environments

Another key aspect of the UJA1169ATK/XZ is its low-power mode, which makes it ideal for applications that require energy efficiency. When the CAN bus is idle, the device can enter a low-power standby mode, significantly reducing the current consumption and thus conserving energy.

For ease of integration, the UJA1169ATK/XZ is offered in a small leadless HVSON14 package, which is optimized for low thermal resistance. This compact form factor allows for efficient use of PCB space while still delivering the robust performance expected from automotive-grade components.

Overall, the NXP UJA1169ATK/XZ is a highly reliable and efficient solution for high-speed CAN communication in vehicles and industrial systems, providing both robustness and advanced functionality to meet the rigorous demands of modern electronic networks.

You May Also Be Interested in

Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7492 $52.2412
26+ $3.8968 $101.3168
40+ $3.7750 $151.0000
55+ $3.6532 $200.9260
71+ $3.5314 $250.7294
95+ $3.1661 $300.7795
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,759 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess