The LMH0074SQX from Texas Instruments is a high-performance, adaptive cable equalizer specifically designed for data rates up to 2.97 Gbps. It is a part of the Texas Instruments' high-speed amplifier and data path products family, which are known for their exceptional performance, low power consumption, and high reliability.
- Cable Types: Coaxial or twin-axial cables
- Equalization Capability: Up to 120m of Belden 1694A at 2.97 Gbps, and up to 140m of Belden 1694A at 1.485 Gbps
- Adaptive Equalization: Automatically adapts to cable length from 0m to the maximum length
- Standards Supported: SMPTE 424M, SMPTE 292M, and SMPTE 259M
- Cable Length Indicator: Provides an analog voltage proportional to the cable length
A reliable and high-performing choice for HDTV, SDI, or digital video equipment interconnection applications.