EN
  • EN
  • DE

CMD-HHLR-433-MD

Part No CMD-HHLR-433-MD
Manufacturer Linx Technologies Inc.
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description XMITTER HANDHELD 433MHZ 8 BUTTON / Transmitter Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linx Technologies Inc.
Function Transmitter, OOK
Modulation or Protocol ASK, OOK
Frequency 433MHz
Interface Handheld, 8 Button
Operating Supply Voltage 2.1 V ~ 3.6 V
Win Source Part Number 792877-CMD-HHLR-433-MD
Popularity Medium
Supply and Demand Status Balance
Family Name CMD-HHLR-433
Introduction Date February 07, 2008
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CMD-HHLR-433-MD CAD Model

Description

The CMD-HHLR-433-MD from Linx Technologies Inc. is a transmitter.

  • Frequency: 433MHz
  • Operating Supply Voltage: 2.1 V ~ 3.6 V
  • Interface: Handheld, 8 button
  • Modulation/Protocol: ASK, OOK
  • Family Name: CMD-HHLR-433
  • Category: RF/IF and RFID
  • Introduction Date: February 07, 2008
  • Estimated EOL Date: Obsolete / end of life
  • Supply and Demand: Balanced

You May Also Be Interested in

TE Connectivity
XMITTER KEYFOB 418MHZ 5 BUTTON
Need more? Email Us
Freescale Semiconductor - NXP
TALKABOUT RECHARGEABLE TWO-WAY R
Lowest to $0.3927
Ampleon USA Inc.
UPD606 - Single PHY ASSP
Lowest to $62.5629
Sierra Wireless
MODEM HSPA+ SERIAL
Need more? Email Us
M5Stack Technology Co., Ltd.
SIM7080G CAT-M/NB-IOT UNIT / RF Dual Mode Wireless Module CAT-M, NB-IoT UART 1.119Mbps
Need more? Email Us
Digi International
XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 24LCC
Lowest to $73.6679
Omron
RECEIVER UNIT 8OUT PNP 24VDC
Need more? Email Us
Fanstel Corp.
RF Sensor Bluetooth v5.1 125kbps
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess