EN
  • EN
  • DE

MAX5976AETE+T

Part No MAX5976AETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CTLR 7A HOT-SWAP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Auto Retry, Thermal Limit
Programmable Features Circuit Breaker, UVLO
Operating Supply Voltage 2.7 V ~ 18 V
Current - Output (Maximum) 7A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 5mA
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Feature Pins CB, /FAULT, /ON1, /ON2, PG, /PRESDET, REG
Win Source Part Number 704862-MAX5976AETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5976A
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5976AETE+T CAD Model

Description

Maxim Integrated MAX5976AETE+T Power Over Ethernet (PoE) Interface Controller

The Maxim Integrated MAX5976AETE+T is a state-of-the-art Power over Ethernet (PoE) interface controller designed to facilitate the delivery of power alongside data over Ethernet networks. This device is compliant with the IEEE 802.3at standard, also known as PoE+, which allows for up to 30 watts of power per port, making it an ideal solution for powering devices such as wireless access points, IP cameras, VoIP phones, and other Ethernet-powered devices that require higher power levels.

Encased in a compact 16-pin TQFN package, the MAX5976AETE+T offers a high level of integration to minimize external component count and simplify design. It is equipped with an internal power MOSFET and a current sense circuit, which work together to provide signature recognition and classification as per the IEEE 802.3at specifications. This ensures seamless interoperability with other PoE-capable devices and power sourcing equipment (PSE).

The device features robust protection mechanisms, including over-current protection, under-voltage lockout, and thermal shutdown to safeguard against potential damage from electrical anomalies. Additionally, the MAX5976AETE+T supports both automatic and semi-automatic modes of operation, giving designers the flexibility to choose the mode that best fits their application requirements.

Another notable feature of the MAX5976AETE+T is its support for high-power applications. The device can handle power supply voltages up to 57V, which is essential for applications that demand higher power levels than what traditional PoE can provide. This makes it a versatile choice for a wide range of industrial and commercial applications.

For developers looking to create energy-efficient, high-power networked devices, the Maxim Integrated MAX5976AETE+T offers a reliable and convenient solution. Its advanced features and compliance with the latest PoE standards ensure that it can meet the needs of next-generation networked devices while simplifying the design process for engineers.

Overall, the MAX5976AETE+T represents Maxim Integrated's commitment to providing innovative, high-quality components that empower designers to create sophisticated networked systems with ease and reliability.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6739 $52.0434
15+ $7.1171 $106.7565
22+ $6.8947 $151.6834
30+ $6.6723 $200.1690
39+ $6.4499 $251.5461
52+ $5.7826 $300.6952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 479 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess