The LMH0041SQE/NOPB from Texas Instruments is a highly sophisticated, top-tier, Serial Digital Interface (SDI) reclocker designed to offer superior performance in the transmission and reception of digital video data.
- Supports: various data rates, including 270 Mbps, 1.483 Gbps, 1.485 Gbps, 2.966 Gbps, and 2.970 Gbps
- Automatic Rate Detect: feature allows the device to automatically detect the incoming data rate and adjust its operation accordingly
- Cable Driver: capable of driving 75-ohm transmission lines at data rates up to 2.97 Gbps
- Built-in Equalizer: compensates for the signal loss in long cables
- Compact: comes in a compact 16-pin WQFN package
- Low Power Consumption: operates on a single 3.3V power supply, helping to save power and reduce the overall power consumption of the system