EN
  • EN
  • DE

ADC128D818CIMT/NOPB

Part No ADC128D818CIMT/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC System Monitor | IC ADC 12BIT SIGMA-DELTA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 82
Number of Inputs 8
Input Type Pseudo-Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 5.5V
Supply Voltage , Digital 3V ~ 5.5V
Features Selectable Address, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number ADC128D818
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1139819-ADC128D818CIMT/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC128D818CIMT/NOPB CAD Model

Description

Product Overview: ADC128D818CIMT/NOPB

The ADC128D818CIMT/NOPB is a highly integrated, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed for precision data acquisition systems. This component is particularly suitable for applications that require multiple channel monitoring, such as industrial control systems, battery-powered devices, and power supply monitoring.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing precise digital representations of analog signals.
  • Channel Count: It features 8 input channels, allowing for the simultaneous monitoring of various sensors or signals.
  • Sampling Rate: With a maximum sampling rate of 188 kSPS (kilo-samples per second), the ADC128D818CIMT/NOPB is capable of capturing fast-changing signals.
  • Interface: An I2C-compatible serial interface is available for easy communication with microprocessors or microcontrollers.
  • Power Supply: The device operates from a single 2.7V to 5.5V power supply, accommodating a wide range of applications.
  • Power Saving: It includes an automatic power-down feature that reduces power consumption when not in active conversion.
  • Package: The ADC128D818CIMT/NOPB is offered in a compact 16-lead TSSOP package, ideal for space-constrained applications.
  • Temperature Range: The operating temperature range is from -40°C to +105°C, ensuring reliable performance in extreme conditions.
  • Lead-Free: This product is provided in a lead-free, RoHS-compliant package, aligning with environmental standards.

Applications

The versatility of the ADC128D818CIMT/NOPB makes it an excellent choice for a variety of applications, including:

  • Industrial Automation and Process Control
  • Power Supply Monitoring
  • Battery-Powered and Portable Devices
  • Data Acquisition Systems
  • Temperature Monitoring Systems
  • Medical Instruments

With its combination of multiple channels, high resolution, and low power consumption, the ADC128D818CIMT/NOPB from Texas Instruments is a reliable and efficient solution for precision ADC requirements across a broad spectrum of electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2588 $51.1056
29+ $3.4944 $101.3376
45+ $3.3852 $152.3340
62+ $3.2760 $203.1120
79+ $3.1668 $250.1772
106+ $2.8392 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,789 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess